EN
  • EN
  • DE

LTC2378CMS-20#PBF

Part No LTC2378CMS-20#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 1MSPS 16MSOP / 1-Channel Single ADC SAR 1Msps 20-bit Serial Automotive 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 20
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782611-LTC2378CMS-20#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2378-20
Introduction Date April 30, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2378CMS-20#PBF CAD Model

Description

The LTC2378CMS-20#PBF is a high-performance, 20-bit, 1Msps, successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, designed to provide precision measurement in a compact microchip. This product is well-suited for demanding applications that require high accuracy, low noise, and low power consumption, such as medical instrumentation, seismic data acquisition, and industrial process control.

Key Features:

  • Resolution: 20-bit resolution offers fine detail in measurement, ensuring high precision for sensitive applications.
  • Sampling Rate: With a 1Msps sampling rate, the LTC2378CMS-20#PBF can capture fast-changing signals without sacrificing accuracy.
  • Low Noise: This ADC features an outstanding noise performance, enabling it to detect very small signal variations.
  • Power Efficiency: It operates with a low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • No Latency: The converter provides no-latency operation, which is critical for closed-loop control systems where delay can affect performance.
  • Flexible Supply Voltage: The device supports a wide supply voltage range, allowing for flexible integration into various system designs.
  • Package: The LTC2378CMS-20#PBF is offered in a compact MSOP-16 package.

Applications:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • High-resolution Data Acquisition
  • Seismic Data Analysis

The LTC2378CMS-20#PBF is designed with Linear Technology's advanced design techniques and process technology to achieve very low noise levels and high accuracy. Its digital interface is SPI-compatible, which allows for easy interfacing with most microcontrollers and digital systems. For designers looking for a reliable and precise ADC solution, the LTC2378CMS-20#PBF offers a compelling combination of performance and ease-of-use.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess