EN
  • EN
  • DE

LTC2381CDE-16#PBF

Part No LTC2381CDE-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 1CH 250KSPS 16-DFN / 1-Channel Single ADC SAR 250ksps 16-bit Serial 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (4x3)
Win Source Part Number 782614-LTC2381CDE-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2381
Introduction Date August 30, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2381CDE-16#PBF CAD Model

Description

Product Overview: LTC2381CDE-16#PBF

The LTC2381CDE-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, designed to deliver outstanding accuracy and speed for a wide range of applications. This precision ADC features a 2Msps throughput rate with no cycle latency, making it an excellent choice for high-speed data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Resolution: 16-bit with no missing codes
  • Sample Rate: Up to 2Msps throughput rate
  • Input Range: ±VREF with VREF up to 5V
  • Interface: SPI-compatible serial interface
  • Power Efficiency: Low power dissipation with automatic nap and sleep modes
  • Package: Compact 16-lead DFN package

Performance Advantages

The LTC2381CDE-16#PBF stands out for its exceptional performance, delivering a high level of precision and speed. It ensures accurate data conversion with a guaranteed 16-bit no missing codes performance. The fast sample rate allows for real-time data processing in demanding applications, while the flexible input range supports a variety of signal levels.

Easy Integration

Integration of the LTC2381CDE-16#PBF into existing designs is simplified by its SPI-compatible serial interface, which allows for straightforward communication with microcontrollers and digital signal processors. The compact 16-lead DFN package is space-efficient and suitable for dense PCB layouts.

Power Management

Power consumption is a critical factor in many systems, and the LTC2381CDE-16#PBF addresses this concern with its advanced power management features. Automatic nap and sleep modes significantly reduce power dissipation when the ADC is not in active conversion, making it ideal for battery-powered and energy-sensitive applications.

Applications

This ADC is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition
  • Medical imaging
  • Instrumentation
  • Industrial process control
  • Communications systems

In conclusion, the LTC2381CDE-16#PBF from Linear Technology is a top-tier ADC solution that offers a blend of precision, speed, and power efficiency, suitable for a diverse range of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess