EN
  • EN
  • DE

LTC2394IUK18TRPBF

Part No LTC2394IUK18TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072135-LTC2394IUK18TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2394IUK18TRPBF CAD Model

Description

LTC2394IUK18TRPBF Product Overview

The LTC2394IUK18TRPBF is a high-performance, 18-bit analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This precision ADC is ideal for advanced data acquisition systems where accuracy and speed are critical. The LTC2394IUK18TRPBF offers a unique combination of features that make it suitable for a wide range of applications, including medical imaging, industrial process control, instrumentation, and automated test equipment.

Key Features

  • Resolution and Speed: The device boasts an 18-bit resolution with no missing codes, ensuring highly accurate digital representation of the analog input signal. It offers a fast sampling rate, which enables real-time data acquisition and processing.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2394IUK18TRPBF operates with a low power consumption, making it suitable for battery-powered devices and systems where energy efficiency is a concern.
  • Easy Integration: The ADC comes in a compact QFN package, which allows for easy integration into space-constrained applications. Its small footprint does not compromise on performance or functionality.
  • High Precision: With its advanced design, the LTC2394IUK18TRPBF provides excellent linearity and temperature stability, ensuring precise measurements over a wide range of operating conditions.
  • Digital Interface: The device features a serial interface for easy communication with microcontrollers and digital processors, facilitating the exchange of digital data.
  • Robust Operation: The LTC2394IUK18TRPBF is specified for operation in industrial temperature ranges, which guarantees reliable performance even in harsh environments.

Applications

The versatility of the LTC2394IUK18TRPBF makes it an excellent choice for various high-precision applications. Its ability to accurately convert analog signals to digital form is essential in systems requiring meticulous data analysis, such as:

  • Medical Imaging Systems
  • Industrial Process Control and Automation
  • Scientific Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment

With its combination of precision, speed, and low power consumption, the LTC2394IUK18TRPBF from Linear Technology is a top-tier ADC solution that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess