EN
  • EN
  • DE

MAX758CPA

Part No MAX758CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description 8 Pins PDIP Pkg
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075746-MAX758CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX758CPA CAD Model

Description

Product Overview: MAX758CPA from Maxim Integrated

The MAX758CPA is a highly efficient, compact, and versatile step-up DC-DC converter designed by Maxim Integrated. This advanced power solution is engineered to deliver a consistent and reliable voltage boost, making it an ideal choice for portable devices, battery-powered equipment, and other applications requiring a higher voltage output from a lower voltage source.

Key Features

  • Adjustable Output Voltage: The MAX758CPA allows users to set the desired output voltage through external resistors, providing flexibility for various design requirements.
  • High Efficiency: With its integrated power MOSFET and PWM control circuitry, this converter achieves high efficiency, reducing power loss and improving battery life in portable applications.
  • Low Quiescent Current: It features a low quiescent current draw, which is crucial for battery-powered devices to maximize battery life when in standby or low-power modes.
  • Compact Package: The device comes in an 8-pin DIP package, making it suitable for space-constrained applications without compromising performance.
  • Wide Input Voltage Range: The MAX758CPA operates over a broad input voltage range, accommodating various power sources and making it versatile for multiple applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Power Backup Systems
  • Handheld Instruments
  • Small LCD Panels

Technical Specifications

  • Input Voltage: 2.7V to 11V
  • Output Voltage: Adjustable via external resistors
  • Switching Frequency: 300kHz (typical)
  • Package Type: 8-Pin DIP
  • Operating Temperature: -40°C to +85°C

The MAX758CPA is a testament to Maxim Integrated's commitment to providing innovative, high-performance power management solutions. Its combination of efficiency, flexibility, and compact form factor makes it an excellent choice for designers looking to enhance the power capabilities of their next project.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess