EN
  • EN
  • DE

LTC2415-1CGN

Part No LTC2415-1CGN
Manufacturer Linear Technology
Description 24-Bit No Latency ADCs with Differential Input and Differential Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208446-LTC2415-1CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2415-1CGN CAD Model

Description

LTC2415-1CGN: 24-Bit No Latency ΔΣ ADC

The LTC2415-1CGN is a highly precise 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) from Linear Technology, a company known for its high-performance analog integrated circuits. This ADC is designed to offer excellent accuracy and ease of use, making it an ideal choice for high-resolution measurement applications.

Encased in a compact 16-lead SSOP package, the LTC2415-1CGN features a unique no latency ΔΣ architecture that provides a stable data output without the pipeline delays common to conventional ΔΣ converters. This makes the LTC2415-1CGN particularly suitable for multiplexed applications that require fast channel-to-channel switching.

With an impressive differential input range of ±VREF, where VREF can be up to 5V, the LTC2415-1CGN provides a lot of flexibility for various signal levels. Its input multiplexer can handle four single-ended or two differential inputs, which is beneficial for systems that need to monitor multiple signals.

The device also boasts an integrated oscillator, eliminating the need for external components and simplifying the design process. The LTC2415-1CGN operates from a single 2.7V to 5.5V supply, making it versatile for both portable and stationary applications. Its power consumption is minimal, with a typical supply current of only 400µA, which is reduced to 1µA in shutdown mode.

Communication with the LTC2415-1CGN is straightforward due to its simple 3-wire SPI-compatible serial interface. The device's digital filter serves to reduce the influence of wideband noise, while the automatic calibration feature ensures that offset and gain errors are minimized, maintaining accurate performance over time.

Overall, the LTC2415-1CGN from Linear Technology is a robust and reliable ADC solution that delivers high accuracy, fast throughput, and true no latency performance. It is well-suited for a wide range of applications, including process control, medical devices, industrial monitoring, and instrumentation where precision data conversion is critical.

For engineers and designers looking for an ADC that combines high resolution with ease of use and low power consumption, the LTC2415-1CGN stands out as an excellent choice.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess