EN
  • EN
  • DE

LTC2420IS8

Part No LTC2420IS8
Manufacturer Linear Technology
Description 20-Bit uPower No Latency ADC in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208447-LTC2420IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2420IS8 CAD Model

Description

LTC2420IS8 - 20-Bit No Latency ΔΣ ADC with Differential Input and Reference

The LTC2420IS8 is a high-precision analog-to-digital converter (ADC) from Linear Technology, designed to offer exceptional performance with its 20-bit no latency ΔΣ (delta-sigma) architecture. This ADC is particularly suitable for applications requiring a high level of accuracy and stability, such as industrial instrumentation, medical devices, and precision sensors.

Key Features:

  • Resolution: The LTC2420IS8 provides a 20-bit output with no missing codes, ensuring high-resolution measurements.
  • No Latency: Unlike traditional delta-sigma ADCs, the LTC2420IS8 offers no-latency conversions, which means that it offers a continuous stream of data without delay, making it ideal for multiplexed applications.
  • Differential Input: The differential inputs provide improved noise rejection and are essential for measuring small signal variations in the presence of common-mode noise.
  • Integrated Reference: The device includes an internal reference, simplifying the design by reducing the need for external components.
  • Low Power Consumption: With its power-efficient design, the LTC2420IS8 is suitable for battery-powered and portable applications.
  • Single Supply Operation: The ADC operates from a single 2.7V to 5.5V supply, accommodating a wide range of applications.
  • Small Package: Housed in a compact 8-lead SOIC package, the LTC2420IS8 saves board space and is convenient for space-constrained designs.

Applications:

  • Industrial Process Control
  • Temperature Measurement
  • Pressure Sensing
  • Medical Instrumentation
  • Data Acquisition Systems

The LTC2420IS8 is designed for ease of use, with a simple SPI-compatible serial interface that allows for easy integration into microcontroller-based systems. Its robust design ensures reliable performance even in harsh environments, making it a versatile choice for a broad range of precision measurement applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess