EN
  • EN
  • DE

LTC2439-1IGN

Part No LTC2439-1IGN
Manufacturer Linear Technology
Description 8-/16-Channel 16-Bit No Latency Delta-Sigma ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208463-LTC2439-1IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2439-1IGN CAD Model

Description

LTC2439-1IGN - Precision 24-Bit ADC with Easy Drive Input Current Cancellation

The LTC2439-1IGN is a high-precision 24-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to provide a perfect blend of performance and ease of use for a wide range of data acquisition applications. This innovative product is notable for its Easy Drive technology, which significantly reduces the input current, making it easier to drive the ADC inputs without the need for buffering in many applications.

Encased in a 16-lead SSOP package, the LTC2439-1IGN offers a versatile ±2.5V input range and operates from a single 5V supply. It features an integrated oscillator, 2ppm INL and 0.6ppm RMS noise, which makes it an excellent choice for high-resolution measurement applications where precision is paramount.

The device supports a wide variety of configurations and includes a no latency delta-sigma (ΔΣ) architecture that ensures single-cycle settling time for multiplexed applications. This means that the LTC2439-1IGN can switch between input channels without any additional delay, which is particularly useful in systems that require fast channel-to-channel switching.

Communication with the LTC2439-1IGN is facilitated through a flexible, 3-wire digital interface that is compatible with SPI and MICROWIRE protocols, allowing for easy integration into a variety of microcontroller-based systems. The ADC also includes an internal oscillator, eliminating the need for external components and simplifying the design process.

One of the key features of the LTC2439-1IGN is its Easy Drive input current cancellation, which significantly reduces the input current on the analog inputs, minimizing the need for external buffer amplifiers. This feature not only simplifies the design and reduces system cost but also enhances performance by reducing system noise and power consumption.

Overall, the LTC2439-1IGN is a robust, high-accuracy ADC that is ideally suited for applications such as industrial process control, high-precision instrumentation, medical devices, and automated test equipment. Its combination of precision, ease of use, and integration features make it a valuable component for any precision data acquisition system.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess