EN
  • EN
  • DE
  • IT

LTC2444CUHF

Part No LTC2444CUHF
Manufacturer Linear Technology
Description 24-Bit High Speed 8-/16-Channel ADCs with Selectable Speed/Resolution
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208467-LTC2444CUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2444CUHF CAD Model

Description

Introducing the LTC2444CUHF from Linear Technology

The LTC2444CUHF is a high-performance, 24-bit analog-to-digital converter (ADC) that offers an impressive combination of resolution, speed, and versatility, making it an ideal choice for a wide range of precision measurement applications. Manufactured by Linear Technology, now part of Analog Devices, this ADC is designed to deliver top-notch performance while maintaining low power consumption.

Exceptional Resolution and Speed

The LTC2444CUHF boasts a 24-bit resolution with no missing codes, ensuring that your measurements are both precise and accurate. It features a high-speed differential input, with a sampling rate that can be adjusted from 5Hz to 3.5kHz, allowing for flexible data acquisition based on your specific needs. This makes it suitable for applications that require both slow and fast sampling rates without compromising data integrity.

Multiple Operation Modes

One of the standout features of the LTC2444CUHF is its multiple operational modes. It includes an OverSampling™ mode for enhanced noise reduction, which is particularly useful in noisy environments or when dealing with very small signal levels. Additionally, its No Latency™ Delta-Sigma mode ensures that there is no delay in data output after a change in the input signal, making it ideal for applications that require real-time monitoring and control.

Versatile and User-Friendly

With its SPI-compatible serial interface, the LTC2444CUHF is incredibly user-friendly and easily integrates with a wide range of microcontrollers and digital systems. Its small form factor in a QFN package also makes it a space-saving solution for compact designs.

Robust Performance in Demanding Conditions

Designed to operate reliably in demanding conditions, the LTC2444CUHF is specified over the industrial temperature range (-40°C to +85°C). Its robust design ensures stable performance even in harsh environments, making it an excellent choice for industrial, automotive, and medical applications, among others.

In summary, the LTC2444CUHF from Linear Technology is a versatile, high-resolution ADC that combines speed, precision, and low power consumption. Its advanced features and robust design make it a superior solution for engineers and designers seeking to enhance the performance of their measurement systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.6662 $113.3324
3+ $46.4946 $139.4838
5+ $45.0418 $225.2090
6+ $43.5892 $261.5352
8+ $42.1364 $337.0912
11+ $37.7770 $415.5470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess