EN
  • EN
  • DE
  • IT

ATTINY202-SSN

Part No ATTINY202-SSN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC  /  AVR series Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 128 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY202
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 100
Win Source Part Number 973994-ATTINY202-SSN
Ultra Librarian 3D Model Ultra Librarian ATTINY202-SSN CAD Model

Description

Microchip Technology's ATTINY202-SSN: A Compact, High-Performance Microcontroller

The ATTINY202-SSN is a versatile 8-bit microcontroller from Microchip Technology, designed for the modern innovator seeking a perfect blend of power and efficiency. This tiny powerhouse is part of Microchip's renowned AVR® family, known for their ease of use and robust performance in a wide array of applications. The ATTINY202-SSN comes in a compact SOIC-14 package, making it ideal for space-constrained projects without compromising on functionality.

At the heart of the ATTINY202-SSN is a high-speed AVR RISC architecture that can execute most instructions in just a single clock cycle. With a clock speed of up to 20MHz, it provides the agility needed to manage complex tasks efficiently. The device boasts a memory configuration of 2KB Flash, 128B EEPROM, and 128B SRAM, which is ample for a multitude of small-scale applications.

The microcontroller features a range of peripherals that enhance its capabilities. It includes a 10-bit Analog-to-Digital Converter (ADC) with an internal voltage reference, offering precision measurement capabilities for sensor interfacing. A Universal Serial Interface (USI) supports SPI, I2C, and other serial communication protocols, ensuring seamless data exchange with other devices.

For timing-related functions, the ATTINY202-SSN is equipped with a 16-bit timer/counter, which is invaluable for PWM generation and event counting. Furthermore, the device comes with a Configurable Custom Logic (CCL) that allows users to create simple logic functions internally, reducing the need for external components and saving board space.

Power efficiency is a hallmark of the ATTINY202-SSN, with features like Power-down mode and Idle mode that significantly reduce power consumption when the device is not in active use. This makes it an excellent choice for battery-operated and portable applications where power management is crucial.

Programming and debugging the ATTINY202-SSN are made easy with UPDI (Unified Program and Debug Interface), a single-wire interface that simplifies the development process. This microcontroller is supported by Microchip's robust development environment and software libraries, which help accelerate product development and time-to-market.

In conclusion, the ATTINY202-SSN from Microchip Technology is a compact, feature-rich microcontroller that offers an optimal solution for designers looking to create efficient, high-performance embedded systems in a variety of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0410 $52.0500
120+ $0.8541 $102.4920
185+ $0.8274 $153.0690
250+ $0.8008 $200.2000
325+ $0.7741 $251.5825
435+ $0.6940 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess