EN
  • EN
  • DE

COP8CBR9HLQ8

Part No COP8CBR9HLQ8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44WQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series COP8™ 8C
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Programmable Not Verified
Core Processor COP8
Core Size 8-Bit
Speed 20MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-WQFN (7x7)
Base Product Number COP8CBR9
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 580021-COP8CBR9HLQ8
Ultra Librarian 3D Model Ultra Librarian COP8CBR9HLQ8 CAD Model

Description

The COP8CBR9HLQ8 is a highly integrated and versatile microcontroller unit (MCU) designed by Texas Instruments (TI), a leader in semiconductor innovation. This MCU is part of the COP8 family, known for its robust architecture and reliability, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced 8-bit Architecture: At the heart of the COP8CBR9HLQ8 is an advanced 8-bit architecture that provides a perfect balance between processing power and energy efficiency, allowing for optimal performance in power-sensitive applications.
  • Integrated Peripherals: The microcontroller comes with a range of integrated peripherals, including multiple I/O ports, timers, and communication interfaces, which help reduce system complexity and BOM costs.
  • Memory Capacity: The device boasts a generous memory capacity, including flash memory for program storage, which ensures ample space for complex software applications and future firmware updates.
  • Analog-to-Digital Converter (ADC): Featuring a built-in ADC, the COP8CBR9HLQ8 can easily interface with analog sensors and transducers, making it highly suitable for data acquisition and control systems.
  • Low-Power Modes: With its low-power idle and power-down modes, this MCU is designed to conserve energy, extending the battery life of portable devices.

Applications

The versatile nature of the COP8CBR9HLQ8 makes it a prime candidate for a variety of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Battery management systems
  • Smart sensors and IoT devices

Design and Development Support

Texas Instruments provides comprehensive support for the COP8CBR9HLQ8, including detailed datasheets, application notes, and a suite of development tools. This ensures that engineers can rapidly integrate this MCU into their designs and bring their products to market with confidence.

The COP8CBR9HLQ8 from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an outstanding choice for designers looking to leverage a reliable and capable microcontroller in their next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6145 $62.4580
8+ $12.8119 $102.4952
13+ $12.4116 $161.3508
17+ $12.0112 $204.1904
22+ $11.6108 $255.4376
29+ $10.4097 $301.8813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess