EN
  • EN
  • DE

PNX0103ET/01

Part No PNX0103ET/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Win Source Part Number 350958-PNX0103ET/01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX0103ET/01 CAD Model

Description

The PNX0103ET/01 is a state-of-the-art multimedia processor designed and manufactured by NXP Semiconductors. This powerful integrated circuit is engineered to meet the demanding requirements of modern audio and video applications, providing a versatile platform for developers and manufacturers alike.

Key Features

  • High-Performance Processing: At the core of the PNX0103ET/01 lies a robust processing unit capable of handling complex multimedia tasks with ease. This ensures smooth and efficient operation for a variety of applications, from audio streaming to advanced video playback.
  • Advanced Audio Capabilities: The processor boasts superior audio features, supporting a wide range of codecs and audio formats. This makes it an ideal choice for high-fidelity audio systems, smart speakers, and other devices where sound quality is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the PNX0103ET/01 minimizes energy usage without sacrificing performance. This feature is particularly beneficial for portable and battery-powered devices, extending their operational lifespan.
  • Integrated Security: Security is a top priority for NXP, and the PNX0103ET/01 includes built-in measures to protect against unauthorized access and intellectual property theft. This ensures that devices powered by this processor are secure from the ground up.
  • Flexible Connectivity Options: With a range of connectivity options, including I2C, SPI, UART, and USB interfaces, this processor can easily integrate into various electronic ecosystems, allowing for seamless communication with other components and peripherals.

Applications

The PNX0103ET/01 is versatile enough to be used in a multitude of applications. It's particularly well-suited for:

  • Home entertainment systems
  • Professional audio equipment
  • Automotive infotainment
  • Smart home devices
  • Portable media players

Conclusion

With its combination of high performance, audio excellence, energy efficiency, robust security, and connectivity, the PNX0103ET/01 from NXP Semiconductors represents a leading solution for next-generation multimedia applications. Whether for consumer electronics, automotive, or industrial markets, this processor is designed to deliver an exceptional user experience and drive innovation in multimedia technology.

You May Also Be Interested in

Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess