EN
  • EN
  • DE

P87LPC764BDH,512

Part No P87LPC764BDH,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 132709-P87LPC764BDH,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87LPC764BDH,512 CAD Model

Description

The P87LPC764BDH,512 is a highly integrated microcontroller from NXP Semiconductors, designed for a wide range of low-power and high-performance applications. This microcontroller is part of the LPC700 series, which is renowned for its exceptional efficiency and versatility. The P87LPC764BDH,512 is particularly well-suited for automotive, industrial control, and consumer electronics, where reliability and cost-effectiveness are critical.

Key Features:

  • Core: The device features a 7.3728 MHz high-frequency oscillator with a 58 kHz low-power oscillator, ensuring precise timing for critical operations.
  • Memory: Equipped with 4 KB of flash memory and 256 bytes of RAM, the P87LPC764BDH,512 can handle complex programs and data processing with ease.
  • I/O Ports: It provides 21 general-purpose I/O pins, enabling a flexible interface with a variety of peripherals and sensors.
  • Timers: Two 16-bit timers/counters and a watchdog timer are included, which are essential for managing time-sensitive tasks and system integrity.
  • Communication: The microcontroller supports serial communication through its UART interface, facilitating easy data exchange with other devices.
  • Analog Features: An 8-channel 10-bit ADC (Analog-to-Digital Converter) is integrated, allowing the microcontroller to process analog signals from various sources.
  • Power Management: The P87LPC764BDH,512 is designed with power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the device is not in active use.
  • Package: The device comes in a TSSOP28 package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the P87LPC764BDH,512 makes it ideal for a multitude of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Battery-powered devices

Conclusion:

The P87LPC764BDH,512 by NXP Semiconductors is a robust microcontroller that offers a perfect balance between performance and power efficiency, making it an excellent choice for designers looking for a reliable and cost-effective solution for their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6782 $60.1038
22+ $5.4793 $120.5446
33+ $5.3084 $175.1772
45+ $5.1374 $231.1830
59+ $4.9665 $293.0235
78+ $4.4525 $347.2950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess