LTC2616IDD - 16-Bit Digital-to-Analog Converters with I2C Interface
The LTC2616IDD from Linear Technology is a high-performance, 16-bit digital-to-analog converter (DAC) that provides precision voltage outputs with an I2C interface. This product is ideal for applications requiring high-resolution digital-to-analog conversion with minimal space and power consumption. It is housed in a compact 10-lead DFN package, making it suitable for space-constrained applications.
Key Features
- High Resolution: The LTC2616IDD offers a 16-bit resolution, providing fine granularity and precise control over the output voltage.
- I2C Interface: Equipped with an I2C serial interface, this DAC allows for easy communication with microcontrollers and other digital devices, supporting both standard (100kHz) and fast (400kHz) I2C modes.
- Multiple Output Ranges: Users can choose from multiple output voltage ranges, including 0V to 5V, 0V to 10V, ±5V, and ±10V, which provides flexibility for various application requirements.
- Low Power Consumption: The device is designed for efficient power usage, making it suitable for battery-powered devices and power-sensitive applications.
- Integrated Reference: The LTC2616IDD comes with an integrated precision reference, which simplifies the design and reduces external component count.
- Guaranteed Monotonic: This DAC offers guaranteed monotonic performance over the entire operating temperature range, ensuring reliable and predictable behavior.
Applications
- Automated Test Equipment (ATE)
- Data Acquisition Systems
- Industrial Process Control
- Precision Instrumentation
- Automotive Systems
The LTC2616IDD is a versatile component that combines high-resolution digital-to-analog conversion with a user-friendly I2C interface, making it a top choice for engineers and designers working on advanced electronic systems. Its robust feature set ensures that it can meet the demands of a wide range of applications where accuracy and reliability are paramount.
With Linear Technology's reputation for quality and performance, the LTC2616IDD is an excellent choice for your precision DAC needs, providing the reliability and functionality required for the most demanding applications.