Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose Special Purpose DC/DC, LNB
Outputs and Type 1, Non-Isolated
Voltage - Input 8V ~ 16V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH25
Other Names -1138-STEVAL-CBL010V1,497-15601
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284266-STEVAL-CBL010V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBL010V1 CAD Model

Description

The STEVAL-CBL010V1 is an innovative connectivity solution brought to you by STMicroelectronics, a global semiconductor leader known for their cutting-edge technology. This product is designed to facilitate the development and testing of various STMicroelectronics components, particularly those related to communication and interface technologies.

Key Features

  • Compatibility: The STEVAL-CBL010V1 is compatible with a wide range of STMicroelectronics development boards and kits, making it a versatile tool for engineers and developers.
  • Connectivity: It offers various connectivity options, including USB, I2C, SPI, and UART, providing a comprehensive interface for communication with peripherals and other devices.
  • Plug-and-Play: Designed for ease of use, it is a plug-and-play device that requires minimal setup, allowing for quick integration into existing systems.
  • High-Speed Data Transfer: The board supports high-speed data transfer, ensuring efficient and reliable communication between components.
  • Compact Design: The STEVAL-CBL010V1 boasts a compact and ergonomic design, making it suitable for use in a variety of environments, including space-constrained applications.
  • Durability: Built with high-quality materials, it is durable and designed to withstand the rigors of development and testing.

Applications

The STEVAL-CBL010V1 is ideal for a range of applications, including but not limited to:

  • Prototyping and testing of STMicroelectronics components
  • Development of communication interfaces for embedded systems
  • Creating connectivity solutions for IoT devices
  • Educational purposes for learning about serial communication protocols

Technical Specifications

For detailed technical specifications, users should refer to the official datasheet provided by STMicroelectronics. The datasheet includes comprehensive information on the electrical characteristics, pin configurations, and operating conditions of the STEVAL-CBL010V1.

In summary, the STEVAL-CBL010V1 from STMicroelectronics is an essential tool for developers looking to harness the full potential of STMicroelectronics' communication interfaces, ensuring seamless integration and high-performance results.

You May Also Be Interested in

Maxim Integrated
EVAL MAXM15062 / MAXM15062 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15062EVKIT#
Intel
EVALUATION BOARD FOR EM2120H01QI / EM2120H01QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVB-EM2120H01QI
Texas Instruments
BOARD EVALUATION LM2696
Need more? Email Us
ECAD model for LM2696EVAL
STMicroelectronics
BOARD EVAL BUCK REG ST1S10
Need more? Email Us
ECAD model for STEVAL-ISA044V5
Maxim Integrated
EVKIT FOR MAXM15068 / MAXM15068 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15068EVKIT#
Texas Instruments
EVAL MODULE FOR TPS65270 / TPS65270 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TPS65270EVM
Analog Devices Inc.
ADUM5020 AND ADUM6020 2-LAYR EVA
Need more? Email Us
ECAD model for EVAL-ADUM5020EBZ
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVAL1K4WZVSFBSMDTOBO1
Maxim Integrated
EVAL BUCK MOD MAXM15067 / MAXM15067 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15067EVKIT#

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention