EN
  • EN
  • DE
  • IT

MAXM15062EVKIT#

Part No MAXM15062EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MAXM15062 / MAXM15062 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 300mA
Voltage - Input 5.5V ~ 48V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAXM15062
Base Product Number MAXM15062
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1348844-MAXM15062EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM15062EVKIT# CAD Model

Description

MAXM15062EVKIT# Evaluation Kit by Maxim Integrated

The MAXM15062EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for assessing the performance and capabilities of the MAXM15062, a high-efficiency, synchronous step-down DC-DC module. This compact and integrated module is ideal for a wide range of applications, including distributed power systems, industrial, communications, and consumer electronics where space is at a premium and ease of use is critical.

The evaluation kit includes a fully assembled and tested circuit board that allows designers to quickly evaluate the features and performance of the MAXM15062 module. With an input voltage range of 4.5V to 42V, the module is versatile enough to handle a variety of input sources, making it suitable for diverse electrical environments.

The MAXM15062 module itself is capable of delivering up to 0.9A of output current, and it features an adjustable output voltage from 0.9V up to 0.9V less than the input voltage, providing flexibility in designing power supplies for different voltage requirements. Its high efficiency, up to 92%, helps to minimize heat generation and energy loss, contributing to the overall reliability and performance of the end application.

The evaluation kit is designed with user convenience in mind, featuring test points that provide easy access to all critical signals and voltages. It also includes jumpers and headers for easy configuration and modification of the circuit, allowing for thorough testing and optimization of the module's performance in various conditions.

The MAXM15062EVKIT# comes with comprehensive documentation, including a detailed user guide that covers the installation, setup, and operation of the evaluation kit. This documentation also provides schematic diagrams, bill of materials, and PCB layout files, which can be invaluable resources for designers looking to integrate the MAXM15062 module into their own projects.

Overall, the MAXM15062EVKIT# is a must-have tool for engineers and designers seeking to leverage the high efficiency and compact footprint of the MAXM15062 synchronous step-down DC-DC module in their power supply designs.

You May Also Be Interested in

Texas Instruments
KIT DEV HV RESONANT
Need more? Email Us
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD DEV PWR MODULE 1A 1.8V / LMZ10501 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT MAX17020 (DUAL QUICK-PW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBSTG / MC33063 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.2103
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us
Renesas Electronics America
ISL91108IINZ-TR5691 - EVALUATION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess