EN
  • EN
  • DE
  • IT

MC33771CTA2AE

Part No MC33771CTA2AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description BATTERY CELL CONTROLLER, ADVANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr NXP
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 7 ~ 14
Fault Protection Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Standard Package 160 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1001238-MC33771CTA2AE
Ultra Librarian 3D Model Ultra Librarian MC33771CTA2AE CAD Model

Description

The NXP MC33771CTA2AE is a sophisticated battery cell controller designed to meet the demanding requirements of modern energy storage and management systems. This high-performance integrated circuit is part of NXP's portfolio of battery management solutions, meticulously engineered to ensure safe and efficient operation of lithium-ion battery cells, which are commonly found in electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale battery systems used in energy storage applications.

Key Features

  • Cell Monitoring: The MC33771CTA2AE is capable of monitoring up to 14 lithium-ion cells, providing critical data on voltage, temperature, and current that is essential for maintaining the safety and longevity of a battery pack.
  • Cell Balancing: To maximize battery performance and lifespan, the device supports both passive and active cell balancing, ensuring that all cells within the battery pack are evenly charged.
  • High Accuracy: With its precise measurement capabilities, the MC33771CTA2AE delivers high-accuracy voltage and temperature monitoring, which is crucial for the optimal management of battery cells.
  • Daisy Chain Capability: The device's daisy chain interface allows for the scalable connection of multiple battery cell controllers, enabling the management of larger battery string configurations without sacrificing performance or data integrity.
  • Functional Safety: Designed with functional safety in mind, the MC33771CTA2AE incorporates several diagnostic features to detect and manage faults, contributing to the overall safety of the battery management system.
  • Communication Interface: It offers a robust SPI communication interface for reliable data exchange with a system microcontroller, facilitating integration into a wide range of battery management systems.

Applications

The versatility of the NXP MC33771CTA2AE makes it an ideal choice for a variety of applications, including:

  • Electric and hybrid electric vehicles
  • Energy storage systems
  • Backup power systems
  • Uninterruptible power supplies (UPS)
  • Industrial and commercial battery-powered applications

With its robust feature set and NXP's commitment to quality, the MC33771CTA2AE is a reliable and efficient solution for advanced battery cell control and monitoring, ensuring the performance and safety of battery systems across a wide range of industries.

You May Also Be Interested in

Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1882 $63.5646
7+ $17.3851 $121.6957
10+ $16.8419 $168.4190
14+ $16.2986 $228.1804
18+ $15.7553 $283.5954
24+ $14.1254 $339.0096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess