Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 11A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 360mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 19.5nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 718pF at 100V
Power Dissipation (Maximum) 25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260939-STF16N65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF16N65M2 CAD Model

Description

The STF16N65M2 is a state-of-the-art N-channel 650V MDmesh™ M2 Power MOSFET designed and manufactured by STMicroelectronics. This device is a result of the second generation of MDmesh technology which combines the multiple drain process with the company's PowerMESH™ horizontal layout. This unique design approach provides an optimal trade-off between on-resistance and gate charge, ensuring high efficiency in a wide range of applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 650V, the STF16N65M2 can handle high voltage applications with ease, making it suitable for a variety of power conversion systems.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.165 Ω, which minimizes conduction losses and improves overall efficiency.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) enhances the switching performance, enabling faster switching speeds which are crucial for high-efficiency power supplies and converters.
  • 100% Avalanche Tested: Ensures reliability and robustness by guaranteeing that each device can withstand the specified energy in avalanche mode.

Applications

The STF16N65M2 is designed for a broad array of applications, particularly where power efficiency and high voltage are critical. Its typical uses include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Applications
  • High Efficiency DC-DC Converters
  • Welding Equipment
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STF16N65M2 complies with various international standards, including:

  • RoHS Compliance for the reduction of hazardous substances
  • REACH Regulation ensuring protection of human health and the environment from risks posed by chemicals

The STF16N65M2 from STMicroelectronics is a top-tier Power MOSFET that provides designers with a versatile and efficient solution for high voltage power management challenges. Its advanced technology and robust design make it an ideal choice for industry professionals looking to enhance system performance and reliability.

You May Also Be Interested in

Infineon Technologies
DirectFETTM Power MOSFET | MOSFET N-CH 20V 16A DIRECTFET-MU
Lowest to $1.6455
ECAD model for IRF6633ATRPBF
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages | MOSFET N-CH 600V 26A TO-247
Lowest to $2.5114
ECAD model for STW33N60M2
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5A TO-220F
Lowest to $0.6028
ECAD model for FDPF7N50U
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.1840
ECAD model for IRFR9020TRL
Vishay
HEXFET TRANSISTORS | MOSFET N-CH 50V 15A TO-220AB
Lowest to $0.5265
ECAD model for IRFZ20
STMicroelectronics
Excellent switching performance | MOSFET N-CH 650V 1.8A POWERFLAT
Lowest to $1.1631
ECAD model for STL17N65M5
ON Semiconductor
330V N-Channel MOSFET | MOSFET N-CH 330V 25A D2PAK
Lowest to $0.9385
ECAD model for FQB25N33TM
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 20A TO-3P
Lowest to $7.2072
ECAD model for FCA20N60
Vishay
Power MOSFET(Vdss=600V, Rds(on)=1.2ohm, Id=3.5A) | MOSFET N-CH 600V 3.5A TO220FP
Lowest to $0.9999
ECAD model for IRFIBC40GLC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6635 $58.5970
52+ $2.1855 $113.6460
80+ $2.1171 $169.3680
110+ $2.0489 $225.3790
142+ $1.9806 $281.2452
190+ $1.7756 $337.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention