EN
  • EN
  • DE

LTC2617IDE-1

Part No LTC2617IDE-1
Manufacturer Linear Technology
Description 16-/14-/12-Bit Dual Rail-to-Rail DACs with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208509-LTC2617IDE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2617IDE-1 CAD Model

Description

Linear Technology LTC2617IDE-1 Product Overview

The LTC2617IDE-1 is a high-performance, octal 16-bit digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices, designed for precision applications requiring multiple DACs in a compact form factor. This device is particularly suited for advanced industrial, automotive, and communication systems where accuracy and stability are paramount.

Key Features

  • Resolution: The LTC2617IDE-1 boasts a 16-bit resolution, providing fine-grain control over the analog output, which is essential for applications requiring high precision.
  • Channels: This DAC features eight independent channels, allowing for multiple signal outputs from a single device, simplifying design and reducing board space.
  • Output Range: The device operates with a flexible reference input, enabling a wide range of output voltages, making it adaptable to various applications.
  • Interface: The LTC2617IDE-1 communicates via a 3-wire SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Power Efficiency: With its low power consumption, the LTC2617IDE-1 is ideal for portable and battery-powered devices, ensuring efficient power management.
  • Packaging: The product comes in a 14-lead DFN package, which is compact and suitable for space-constrained applications.

Performance and Reliability

The LTC2617IDE-1 is designed to deliver high accuracy and stability over its entire operating range. It features a monotonic output over all codes, integral nonlinearity (INL) of ±1 LSB max, and differential nonlinearity (DNL) of ±1 LSB max, ensuring reliable and consistent performance. The device also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

Applications

With its robust feature set, the LTC2617IDE-1 is well-suited for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Programmable Logic Controllers (PLCs)

In conclusion, the LTC2617IDE-1 from Linear Technology is a versatile and reliable DAC solution that offers high precision, multiple channels, and ease of integration, making it an excellent choice for engineers and designers across various industries.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess