EN
  • EN
  • DE

LTC2620IUFD

Part No LTC2620IUFD
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1340+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732161-LTC2620IUFD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2620IUFD CAD Model

Description

The LTC2620IUFD from Linear Technology is a highly integrated digital-to-analog converter (DAC) solution, offering eight independent DAC channels in a single compact package. This precision device features 12-bit resolution, enabling fine control over the output voltage range. It is designed to meet the needs of advanced applications where space is at a premium and multiple DACs are required.

Key Features

  • Integrated Precision Reference: The LTC2620IUFD comes with an onboard, high-accuracy reference voltage, which simplifies the design process by eliminating the need for an external reference in many applications.
  • Rail-to-Rail Output: Each of the eight DACs can generate output voltages that swing from 0V to the reference voltage, providing maximum dynamic range.
  • 12-Bit Resolution: With 12-bit resolution, this DAC offers fine granularity, allowing for precise control over the output.
  • SoftSpan™ Technology: The SoftSpan feature allows each DAC to independently select one of four output voltage ranges, providing flexibility for various applications.
  • Low Power Operation: Designed for power-sensitive applications, the LTC2620IUFD operates with a low supply current and has a power-down feature that reduces current consumption to 15μA per channel.
  • Serial Interface: The device uses a 3-wire SPI-compatible serial interface, making it easy to connect to a wide range of microcontrollers and digital systems.

Applications

The LTC2620IUFD is well-suited for a variety of applications that require multiple high-precision analog outputs. These include:

  • Automatic Tuning and Calibration Systems
  • Programmable Voltage and Current Sources
  • Industrial Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment

Package and Quality

Encased in a 20-lead QFN (4mm × 5mm) package, the LTC2620IUFD offers a space-saving solution without compromising on performance. It is specified over the industrial temperature range of -40°C to 85°C, ensuring reliable operation in harsh environments. Linear Technology's commitment to high-quality manufacturing ensures that the LTC2620IUFD will perform to specifications in a wide range of applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess