EN
  • EN
  • DE

LTC2631ACTS8-HZ12

Part No LTC2631ACTS8-HZ12
Manufacturer Linear Technology
Description Single 12-/10-/8-Bit I2C VOUT DACs with 10ppm/°C Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208530-LTC2631ACTS8-HZ12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2631ACTS8-HZ12 CAD Model

Description

LTC2631ACTS8-HZ12 - 12-Bit DAC from Linear Technology

The LTC2631ACTS8-HZ12 is a high-precision 12-bit Digital-to-Analog Converter (DAC) designed by Linear Technology, which is now part of Analog Devices. This compact and efficient DAC is part of a family of pin-compatible DACs, offering various resolutions and output options. It is specifically designed to meet the rigorous demands of advanced industrial, automotive, and communication applications.

Key Features

  • Resolution: 12-bit resolution provides fine-grain output control, allowing for precise analog signal generation.
  • Integrated Reference: The device comes with an internal reference that simplifies the design process by eliminating the need for external components.
  • Low Power Consumption: The LTC2631ACTS8-HZ12 is optimized for low power operations, making it ideal for battery-powered and portable applications.
  • Output Buffer: An integrated rail-to-rail output buffer provides a wide output swing and drives capacitive loads, enhancing the versatility of the device.
  • Multiple Interface Options: The DAC supports various serial interfaces, including SPI, I²C, and Microwire, ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Compact Package: The device is available in a tiny TSOT-23 package, which is highly space-efficient for dense PCB layouts.

Applications

The LTC2631ACTS8-HZ12 is suitable for a wide range of applications due to its high precision and low power consumption. It is commonly used in:

  • Process control and industrial automation
  • Data acquisition systems
  • Automotive systems
  • Portable battery-operated equipment
  • Communication systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2631ACTS8-HZ12 is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and reliability in the field. The device's robust design and high-quality manufacturing process make it a trusted choice for engineers and designers looking for a reliable DAC solution.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6443 $58.2215
11+ $9.5543 $105.0973
17+ $9.2558 $157.3486
23+ $8.9572 $206.0156
29+ $8.6586 $251.0994
39+ $7.7629 $302.7531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,422 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess