EN
  • EN
  • DE

LTC2632CTS8-LZ8#TRPBF

Part No LTC2632CTS8-LZ8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT SPI/SRL TSOT-23-8 / DAC 2-CH 8-bit 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 8
Number of D/A Converters 2
Settling Time 3.5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.05, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782801-LTC2632CTS8-LZ8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2632
Introduction Date January 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2632CTS8-LZ8#TRPBF CAD Model

Description

LTC2632CTS8-LZ8#TRPBF - 8-Bit I2C VOUT DAC with Internal Reference

The LTC2632CTS8-LZ8#TRPBF is a high-precision, 8-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide precise voltage output control in a wide range of applications. This compact and efficient DAC is housed in a TSOT-23 package, making it an ideal solution for space-constrained applications.

Key features of the LTC2632CTS8-LZ8#TRPBF include an integrated, high-accuracy reference voltage, which simplifies design and enhances overall system stability. The internal reference has a 10ppm/°C max temperature coefficient, ensuring reliable performance across varying temperatures. This DAC operates from a single 2.7V to 5.5V supply, providing a flexible range of power options to accommodate different system requirements.

Communication with the LTC2632CTS8-LZ8#TRPBF is achieved via a fast I2C interface, which supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes. This allows for easy integration into microcontroller-based systems and ensures compatibility with a variety of I2C bus configurations.

The device offers several user-selectable output ranges, including unipolar and bipolar options, which can be programmed through the I2C interface. This flexibility allows users to tailor the output voltage to match specific application needs without additional external components. The LTC2632CTS8-LZ8#TRPBF also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

With its low power operation and an extended temperature range of -40°C to 125°C, the LTC2632CTS8-LZ8#TRPBF is suitable for a variety of applications, including portable battery-powered devices, industrial control systems, and automotive electronics. Its robust design and integrated features make it an excellent choice for designers looking for a reliable and easy-to-use DAC solution.

Linear Technology's commitment to quality and performance is evident in this product, making the LTC2632CTS8-LZ8#TRPBF a preferred choice for precision analog output tasks in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess