EN
  • EN
  • DE

LTC2641IMS8-12

Part No LTC2641IMS8-12
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758845-LTC2641IMS8-12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2641IMS8-12 CAD Model

Description

LTC2641IMS8-12: 12-Bit VOUT DAC with Internal Reference from Linear Technology

The LTC2641IMS8-12 is a precision digital-to-analog converter (DAC) from Linear Technology designed to provide a high degree of accuracy and stability in a wide range of applications. This 12-bit DAC features an integrated, high-accuracy reference, making it an ideal solution for situations requiring a stable analog output voltage that is programmable via a digital interface.

Key Features:

  • Resolution: 12-bit output provides fine granularity, allowing for precise control of the analog signal.
  • Integrated Reference: Comes with an onboard precision reference, reducing the need for external components and simplifying design.
  • Power Supply: Operates from a single 2.7V to 5.5V supply, making it versatile for use in various systems.
  • Package: Available in a compact MSOP-8 package, which is suitable for space-constrained applications.
  • Interface: Features a simple SPI-compatible serial interface that enables easy communication with microcontrollers and digital systems.
  • Settling Time: Fast settling time ensures quick response to changes in the digital input.
  • Power-Down Feature: Includes a power-down function that reduces power consumption when the DAC is not in use.

Applications:

The LTC2641IMS8-12 is designed for applications where accurate and stable analog voltage is required. It is well-suited for:

  • Process control and industrial automation
  • Data acquisition systems
  • Automotive systems
  • Portable battery-powered devices
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Product Description:

The LTC2641IMS8-12 is a robust DAC solution that integrates high-performance features into a small form factor. Its 12-bit resolution and internal reference make it an excellent choice for precise control tasks. The device's low power consumption and power-down feature enhance its suitability for battery-powered applications, while its wide supply voltage range and fast settling time provide the flexibility needed in dynamic and demanding environments. The LTC2641IMS8-12's reliability and ease of use, thanks to its SPI interface, make it a go-to component for engineers looking to implement accurate analog output functionality in their designs.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Coilcraft
Lowest to $0.1042
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Toshiba Semiconductor and Storage
Need more? Email Us
Maxim Integrated
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess