EN
  • EN
  • DE

LTC2668CUJ-16

Part No LTC2668CUJ-16
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746975-LTC2668CUJ-16
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2668CUJ-16 CAD Model

Description

Overview of LTC2668CUJ-16

The LTC2668CUJ-16 is a cutting-edge digital-to-analog converter (DAC) product from Linear Technology, which is now part of Analog Devices. This high-performance 16-channel, 16-bit DAC is designed for precision control applications where multiple analog outputs are required. It offers a robust feature set that makes it ideal for advanced industrial, automotive, and communication systems.

Key Features

  • 16-Channel DAC: The LTC2668CUJ-16 boasts 16 independent DAC channels, providing ample outputs for complex systems that require multiple analog signals.
  • 16-Bit Resolution: With its 16-bit resolution, the device ensures high precision in the analog output, allowing for fine control in demanding applications.
  • Flexible Voltage Ranges: The DAC supports multiple selectable voltage output ranges, accommodating a variety of use cases and ensuring compatibility with different system requirements.
  • Integrated Precision Reference: An onboard precision reference maintains the accuracy of the output voltages, reducing the need for external components.
  • Programmable SoftSpan™: The SoftSpan feature allows each channel to be independently programmed to one of six output voltage ranges, providing versatility in mixed-signal environments.
  • Easy Digital Interface: The product includes a serial peripheral interface (SPI) for straightforward digital communication, simplifying the integration with microcontrollers and other digital systems.

Applications

The LTC2668CUJ-16 is well-suited for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Programmable Logic Controllers (PLCs)
  • Data Acquisition Systems
  • Automotive Testing and Calibration Systems

Package and Quality

The device is offered in a compact 40-lead QFN package, ensuring a small footprint on the PCB while providing ample channels for complex tasks. The LTC2668CUJ-16 is designed to meet stringent quality and reliability standards, making it a reliable choice for professional and industrial applications.

With its combination of high channel count, precision, and flexibility, the LTC2668CUJ-16 from Linear Technology is an excellent choice for designers looking to implement multiple high-quality analog outputs in their systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.8154 $75.8154
2+ $73.4462 $146.8924
3+ $71.0770 $213.2310
4+ $68.7077 $274.8308
5+ $61.6000 $308.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess