EN
  • EN
  • DE

LTC2704IGW-14

Part No LTC2704IGW-14
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad 12-, 14- and 16-Bit Voltage Output SoftSpan DACs with Readback | IC DAC 14BIT V-OUT 44SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 14
Number of D/A Converters 4
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog ±4.5V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-BSOP
Supplier Device Package 44-SSOP
Mounting Style SMD
Family Part Number LTC2704
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208551-LTC2704IGW-14
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2704IGW-14 CAD Model

Description

LTC2704IGW-14: A High-Precision Quad 14-Bit DAC

The LTC2704IGW-14 is a state-of-the-art quad 14-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. This product is engineered to meet the demands of precision control applications where high accuracy and stability are paramount. The LTC2704IGW-14 is well-suited for advanced industrial, automotive, and communication systems where reliable and consistent performance is crucial.

Featuring four independent DAC channels, the LTC2704IGW-14 allows for fine-tuning of multiple analog outputs simultaneously. Each channel can be individually programmed via a 3-wire SPI-compatible serial interface, which simplifies the connection to microcontrollers or digital signal processors. This interface not only enhances data throughput but also reduces the complexity of the system design by minimizing the number of required I/O lines.

The LTC2704IGW-14 operates from a single 5V supply, providing an output voltage range that can be set to 0V to 5V or to an externally defined range using the span adjustment inputs. This flexibility makes it an ideal choice for a variety of reference voltage applications. Additionally, the DAC features a SoftSpan™ function that allows the selection of six output ranges without the need for external resistors or other components, further simplifying design efforts.

One of the key advantages of the LTC2704IGW-14 is its impressive linearity and low noise performance. With a 14-bit resolution, users can expect very fine granularity in the output signal, allowing for precise control in critical applications. The device also boasts a monotonic output over the entire operating temperature range, ensuring dependable operation even under varying environmental conditions.

For enhanced robustness, the LTC2704IGW-14 is housed in a 48-pin SSOP package, which is designed to withstand harsh industrial environments. The device also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is particularly useful in safety-critical applications where a predictable startup state is necessary.

In summary, the LTC2704IGW-14 from Linear Technology is a versatile and high-performing quad DAC solution that offers precision, flexibility, and ease of use for designers looking to implement accurate analog output functionality in their systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess