EN
  • EN
  • DE

LTC2803CDHC#PBF

Part No LTC2803CDHC#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 DUAL 16-DFN / Dual Transmitter/Receiver RS-232 Automotive 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 400mV
Data Rate 250kbps
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 782961-LTC2803CDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2803
Introduction Date March 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2803CDHC#PBF CAD Model

Description

The LTC2803CDHC#PBF is a high-performance, dual RS232 transceiver IC designed by Linear Technology, now part of Analog Devices, to meet the demanding requirements of advanced serial communication protocols. This integrated circuit provides two RS232 transceiver channels that are compliant with the TIA/EIA-232-F standards, ensuring reliable data transmission even in harsh industrial environments.

Key Features

  • Dual RS232 Transceivers: The LTC2803CDHC#PBF includes two independent RS232 transceiver channels, allowing for simultaneous bidirectional communication.
  • High Data Rates: Capable of supporting data rates up to 1Mbps, this product is suitable for high-speed applications that require fast data transfer.
  • Low Supply Voltage: Operating from a single 2.7V to 5.5V supply, the LTC2803CDHC#PBF is versatile and can be used in various systems without the need for multiple power supplies.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low power shutdown mode that significantly reduces power usage when the device is not active.
  • Robust ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, capable of withstanding ESD events up to ±15kV, ensuring durability and longevity in challenging conditions.
  • Compact Package: The LTC2803CDHC#PBF comes in a 16-lead DFN package, offering a compact footprint that is ideal for space-constrained applications.

Applications

The versatile nature of the LTC2803CDHC#PBF makes it suitable for a wide range of applications, including:

  • Portable or battery-powered electronics
  • Data acquisition systems
  • Industrial control and automation
  • Medical equipment
  • GPS receivers

Reliability and Quality

Linear Technology's commitment to quality ensures that the LTC2803CDHC#PBF is manufactured to the highest standards, providing reliable performance and consistent operation. With its robust design and advanced features, this product is an excellent choice for designers looking to implement RS232 communications in their next project.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8584 $55.7520
70+ $1.5249 $106.7430
105+ $1.4772 $155.1060
140+ $1.4296 $200.1440
185+ $1.3819 $255.6515
245+ $1.2390 $303.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess