EN
  • EN
  • DE

LTC2804CDHC#PBF

Part No LTC2804CDHC#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 DUAL 16-DFN / Dual Transmitter/Receiver RS-232 Automotive 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 400mV
Data Rate 1Mbps
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 782965-LTC2804CDHC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2804
Introduction Date March 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2804CDHC#PBF CAD Model

Description

Linear Technology's LTC2804CDHC#PBF - High-Speed USB Transceiver

The LTC2804CDHC#PBF is a cutting-edge USB transceiver from Linear Technology, designed to provide a robust and efficient interface for USB 2.0 high-speed data communication. This product is an essential component for applications requiring fast and reliable data transfer through the Universal Serial Bus (USB) interface.

The device is housed in a compact DHC package, optimized for space-constrained applications. It operates over a single 3.3V supply, which makes it compatible with a wide range of modern microcontrollers and digital systems. Its low-operating voltage also helps to reduce power consumption, making it an ideal choice for battery-powered devices.

Featuring an integrated transceiver that supports both full-speed (12Mbps) and low-speed (1.5Mbps) operation, the LTC2804CDHC#PBF is versatile and can be used in a variety of USB-enabled devices such as portable media players, smart phones, tablets, and other handheld devices. It also includes a suspend mode that significantly reduces power consumption when the USB interface is not in use, extending battery life in portable applications.

The transceiver's built-in 1.5kΩ pull-up resistor on the D+ line ensures seamless USB enumeration, while its ESD protection circuitry guards against electrostatic discharges, providing enhanced durability and reliability for the end product. The LTC2804CDHC#PBF is fully compliant with USB 2.0 specifications, ensuring compatibility with existing and future USB devices.

The product also includes an oscillator that requires no external components, which simplifies the design and reduces the bill of materials. Its integrated level shifters enable the use of different logic levels, thus providing flexibility in interfacing with various I/O standards.

In summary, Linear Technology's LTC2804CDHC#PBF is a highly integrated, high-speed USB transceiver that offers a comprehensive solution for USB communication in compact, power-sensitive devices. Its robust feature set and compliance with USB 2.0 standards make it a reliable and cost-effective choice for designers looking to incorporate USB functionality into their products.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7100 $54.8400
9+ $11.2492 $101.2428
14+ $10.8977 $152.5678
19+ $10.5462 $200.3778
25+ $10.1946 $254.8650
33+ $9.1400 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess