EN
  • EN
  • DE

LTC2804IGN-1

Part No LTC2804IGN-1
Manufacturer Linear Technology
Description 1.8V to 5.5V RS-232 Single and Dual Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208558-LTC2804IGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2804IGN-1 CAD Model

Description

Product Overview: LTC2804IGN-1

The LTC2804IGN-1 is a high-performance, dual-channel RS232 transceiver from Linear Technology, designed to meet the demanding requirements of modern communication systems. This device is specifically engineered to provide reliable data transmission and reception over RS232 communication protocols, making it an ideal solution for industrial, telecommunications, and networking applications.

Key Features

  • Integrated Dual Transceivers: The LTC2804IGN-1 includes two independent RS232 transceivers, allowing for simultaneous transmission and reception of data on two channels.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low supply current, making it suitable for battery-powered and portable applications.
  • Wide Supply Voltage Range: The transceiver can operate over a broad supply voltage range, accommodating various system-level power supplies.
  • High Data Rates: The LTC2804IGN-1 supports data rates up to 1Mbps, enabling high-speed data communication for time-sensitive applications.
  • ESD Protection: The device features robust electrostatic discharge (ESD) protection on transmitter outputs and receiver inputs, safeguarding against common static electricity damage.
  • Compact Packaging: Housed in a narrow 16-lead SSOP package, the LTC2804IGN-1 minimizes board space and is suitable for space-constrained designs.

Applications

The LTC2804IGN-1's versatility makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Point of sale (POS) terminals
  • Networking equipment
  • Portable instrumentation

Quality and Reliability

Linear Technology is committed to delivering high-quality products, and the LTC2804IGN-1 is no exception. It is manufactured to stringent standards ensuring reliable performance in diverse operating conditions. Customers can trust this transceiver to maintain integrity and precision in their communication systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4756 $51.8048
19+ $5.3134 $100.9546
30+ $5.1473 $154.4190
41+ $4.9813 $204.2333
52+ $4.8152 $250.3904
70+ $4.3171 $302.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess