EN
  • EN
  • DE

LTC2844IG

Part No LTC2844IG
Manufacturer Linear Technology
Description 3.3V Software-Selectable Multiprotocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208559-LTC2844IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2844IG CAD Model

Description

The LTC2844IG is a high-performance, quad-channel RS232 transceiver from Linear Technology, designed to meet the rigorous demands of advanced serial communication systems. This integrated circuit is tailored to provide reliable data transmission and reception over long cable runs, making it a perfect fit for industrial, telecommunications, and networking applications.

Key Features

  • Multiple Drivers and Receivers: The LTC2844IG boasts four driver/receiver pairs, enabling it to handle multiple RS232 communication channels simultaneously.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection, this transceiver ensures robustness and longevity in harsh environments, protecting against unexpected voltage spikes.
  • Wide Operating Voltage Range: Operating from a single 3.3V to 5.5V supply, the LTC2844IG offers flexibility in various system designs and ensures compatibility with a broad range of microcontrollers and digital logic.
  • Low Power Shutdown Mode: The device includes a shutdown mode that reduces power consumption when idle, making it suitable for power-sensitive applications.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the LTC2844IG can be used in systems requiring fast data throughput.

Applications

The versatility of the LTC2844IG makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Data Acquisition Systems
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2844IG is no exception. Manufactured to the highest standards, this transceiver ensures reliable performance in the most demanding situations. The industrial-grade temperature range and robust packaging also mean that it can withstand tough operating conditions without compromising on functionality.

Conclusion

With its combination of features, the LTC2844IG from Linear Technology stands out as a superior choice for designers who require a reliable, high-performance RS232 transceiver. Whether it's for industrial automation, network infrastructure, or data communication systems, the LTC2844IG delivers the quality and performance expected from a leader in analog technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess