EN
  • EN
  • DE

LTC2858CDD-2

Part No LTC2858CDD-2
Manufacturer Linear Technology
Description 20Mbps and Slew Rate Limited 15kV RS485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208578-LTC2858CDD-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2858CDD-2 CAD Model

Description

Linear Technology's LTC2858CDD-2: Robust RS485/RS422 Transceiver

The LTC2858CDD-2 is a highly versatile and durable RS485/RS422 transceiver from Linear Technology, designed to provide reliable communication in demanding industrial environments. This transceiver is capable of data rates up to 20Mbps, making it suitable for high-speed data communication applications. Encased in a compact DFN package, the LTC2858CDD-2 is ideal for modern, space-constrained systems.

One of the standout features of the LTC2858CDD-2 is its extended common-mode range of ±25V, which exceeds the industry standard. This ensures robust data transmission even in the presence of ground loop voltages, which are common in industrial settings. Additionally, the device supports a wide supply voltage range from 3V to 5.5V, providing flexibility in various power environments and compatibility with both 3.3V and 5V logic levels.

The LTC2858CDD-2 is designed with protection in mind. It includes integrated overvoltage protection on the transceiver input and output pins, which can withstand voltages up to ±60V, safeguarding the device against accidental miswiring or voltage spikes. Furthermore, the transceiver features a fail-safe receiver that ensures a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

For applications requiring multiple nodes on a bus, the LTC2858CDD-2 provides a half-duplex configuration with separate receiver and driver outputs. This allows for up to 32 transceivers to be connected on the same communication bus, making it an excellent choice for complex network topologies. The device also includes thermal shutdown protection, which prevents damage from overheating by disabling the driver when the junction temperature exceeds safe operating limits.

Overall, the LTC2858CDD-2 from Linear Technology is a high-performance RS485/RS422 transceiver that combines speed, robustness, and protection to meet the requirements of advanced industrial communication systems. With its comprehensive set of features, it ensures reliable and secure data exchange even in the harshest conditions.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess