EN
  • EN
  • DE

LTC2858HMS-2#TRPBF

Part No LTC2858HMS-2#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 137006-LTC2858HMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2858HMS-2#TRPBF CAD Model

Description

LTC2858HMS-2#TRPBF: Robust RS485/RS422 Transceiver

The LTC2858HMS-2#TRPBF is a highly integrated and feature-rich RS485/RS422 transceiver from Linear Technology, designed to facilitate reliable communication in demanding industrial, automotive, and telecommunications applications. This component ensures robust data transmission over long distances and in noisy environments, making it an ideal choice for networked control systems, factory automation, and other applications requiring differential communication protocols.

Key Features:

  • Extended Temperature Range: The LTC2858HMS-2#TRPBF is designed to operate reliably in extreme temperature conditions, with an industrial temperature range of -40°C to +125°C, ensuring performance in harsh environments.
  • High ESD Protection: This transceiver is equipped with an impressive Electrostatic Discharge (ESD) protection level, capable of withstanding ±15kV for Human Body Model (HBM), which helps to prevent damage from static electricity and enhances the durability of the product.
  • Low Power Shutdown: It features a low power shutdown mode that reduces the supply current to 10µA, providing energy efficiency in applications where power conservation is critical.
  • Half-Duplex Configuration: The LTC2858HMS-2#TRPBF operates in a half-duplex manner, allowing for bidirectional communication over a single pair of wires, which is essential for reducing the number of wires and simplifying network design.
  • High Data Rates: Capable of supporting data rates up to 20Mbps, this transceiver is suitable for applications that require high-speed data transmission without sacrificing signal integrity.
  • Fail-Safe Receiver: The device includes a fail-safe feature that ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all transmitters disabled, thus preventing false signals during fault conditions.
  • Robust Packaging: Packaged in a 10-lead MSOP, the LTC2858HMS-2#TRPBF is compact and suitable for space-constrained applications, while also providing excellent thermal performance.

Applications:

The LTC2858HMS-2#TRPBF's robust design and features make it well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Networks
  • Building Automation
  • Telecommunications Infrastructure
  • Networked Security Systems

In conclusion, the LTC2858HMS-2#TRPBF transceiver from Linear Technology is a versatile and reliable solution for designers looking to implement RS485/RS422 communication protocols in environments where performance and durability are critical. Its combination of high-speed data handling, ESD protection, and low-power operation makes it a top contender for any application requiring robust data transmission capabilities.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,753 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess