EN
  • EN
  • DE

KSZ8081RNACA-TR

Part No KSZ8081RNACA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description PHY 1-CH 10Mbps/100Mbps 3.3V 24-Pin QFN EP T/R / IC TXRX ETHERNET 24QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 002227-KSZ8081RNACA-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KSZ8081RNA
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian KSZ8081RNACA-TR CAD Model

Description

Microchip Technology's KSZ8081RNACA-TR Ethernet Transceiver

The KSZ8081RNACA-TR is a cutting-edge single-chip Ethernet controller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and highly integrated device is part of Microchip's KSZ8081 family and is engineered to deliver robust performance for embedded networking applications. It is particularly suitable for applications that require a small footprint and low power consumption without compromising on functionality and reliability.

The KSZ8081RNACA-TR operates as a 10Base-T/100Base-TX physical layer transceiver, providing a full-featured solution for the transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. This transceiver is compliant with the IEEE 802.3u standard, ensuring compatibility with a wide range of network devices and systems.

One of the key features of the KSZ8081RNACA-TR is its energy-efficient design. It includes Microchip's Quiet-WIRE® technology, which significantly reduces line emissions and enhances signal reception, leading to improved power efficiency and reduced energy costs. Additionally, the transceiver supports Energy Efficient Ethernet (EEE) as per the IEEE 802.3az specification, which allows for lower power consumption during periods of reduced link utilization.

The KSZ8081RNACA-TR is available in a compact 24-pin QFN package, making it ideal for space-constrained applications. It also supports Auto-MDIX, eliminating the need for crossover cables and simplifying network installation and maintenance. The device's LinkMD® TDR-based cable diagnostics allow for easy identification of cable faults, which is a valuable tool for network troubleshooting.

With its robust temperature range and built-in electrostatic discharge (ESD) protection, the KSZ8081RNACA-TR is designed to withstand harsh environments, making it an excellent choice for industrial and automotive applications. The transceiver's MII and RMII interface support provides flexibility in connection with MAC controllers, ensuring seamless integration into existing and new system designs.

In summary, the KSZ8081RNACA-TR from Microchip Technology is a reliable, energy-efficient, and feature-rich Ethernet transceiver that offers an optimal solution for networked communication in a variety of embedded systems.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess