EN
  • EN
  • DE

LTC2903CS6-D1

Part No LTC2903CS6-D1
Manufacturer Linear Technology
Description Precision Quad Supply Monitor in 6-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208594-LTC2903CS6-D1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2903CS6-D1 CAD Model

Description

Product Overview: LTC2903CS6-D1 from Linear Technology

The LTC2903CS6-D1 is a precision quad voltage monitor designed to ensure the reliable operation of systems by monitoring multiple supply voltages. Manufactured by Linear Technology, now part of Analog Devices, this compact and efficient device is an essential component for power management in a wide range of applications, including computers, servers, networking equipment, and industrial systems.

Key Features

  • Voltage Monitoring: The LTC2903CS6-D1 can monitor four voltage thresholds, making it versatile for various systems that require multiple voltage checks.
  • Adjustable Thresholds: It offers adjustable thresholds via external resistive dividers, allowing for precise voltage monitoring tailored to specific needs.
  • Low Power Consumption: With its low power consumption, the LTC2903CS6-D1 is ideal for power-sensitive applications.
  • Reset Output: It features a reset output function that provides a reset signal to the host processor when any of the monitored voltages fall below the programmed thresholds.
  • Small Package: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Technical Specifications

  • Supply Voltage Range: The LTC2903CS6-D1 operates over a wide supply voltage range, accommodating various system requirements.
  • Accuracy: It offers high accuracy in voltage monitoring, ensuring system stability and reliability.
  • Temperature Range: The device is designed to operate over an industrial temperature range, making it robust for challenging environments.

Applications

The LTC2903CS6-D1 is used in a variety of applications where multiple supply voltages need to be monitored accurately and reliably. Its small size and precision make it an excellent choice for:

  • Portable and battery-powered devices
  • Telecommunication systems
  • Embedded systems
  • Data storage systems
  • Automotive electronics

In conclusion, the LTC2903CS6-D1 from Linear Technology is a versatile and reliable solution for voltage monitoring in complex electronic systems. Its precision, low power consumption, and small form factor make it a top choice for engineers and designers looking to enhance system stability and performance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,772 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess