EN
  • EN
  • DE
  • IT

LTC2903IS6-A1

Part No LTC2903IS6-A1
Manufacturer Linear Technology
Description Precision Quad Supply Monitor in 6-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208595-LTC2903IS6-A1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2903IS6-A1 CAD Model

Description

LTC2903IS6-A1 Precision Quad Supply Monitor

The LTC2903IS6-A1 is a compact, highly integrated solution designed by Linear Technology for monitoring multiple supply voltages. This precision quad supply monitor is an essential component for systems that require reliable operation across various supply levels, ensuring that all system voltages remain within specified thresholds.

Key Features:

  • Voltage Monitoring: The device can monitor four supply voltages simultaneously. It is capable of monitoring a negative voltage, a positive voltage greater than 10V, and two other voltages that can be adjusted by the user through external resistive dividers.
  • Adjustable Thresholds: The LTC2903IS6-A1 allows users to set precise voltage thresholds for each monitored supply, ensuring customized and accurate voltage supervision tailored to specific application requirements.
  • Compact Package: Housed in a space-saving 6-lead TSOT-23 package, the LTC2903IS6-A1 is ideal for space-constrained applications.
  • Low Power Consumption: With a quiescent current of just 30µA, this supply monitor is an excellent choice for power-sensitive designs.
  • Reset Timing Options: The device offers an internally fixed 200ms reset timeout period, which provides a reliable reset signal in the event of a voltage fault condition.
  • Guaranteed Accuracy: Over the full temperature range, the LTC2903IS6-A1 provides a guaranteed threshold accuracy of ±1.5%, ensuring dependable performance under varying conditions.

Applications:

The LTC2903IS6-A1 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Desktop and notebook computers
  • Industrial systems
  • Automotive power systems
  • Network servers

Conclusion:

The LTC2903IS6-A1 from Linear Technology is a reliable and precise solution for monitoring multiple supply voltages in a variety of electronic systems. Its adjustable thresholds, low power consumption, and compact packaging make it an excellent choice for designers looking to enhance system reliability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9117 $58.6755
35+ $3.2096 $112.3360
55+ $3.1093 $171.0115
75+ $3.0090 $225.6750
97+ $2.9088 $282.1536
129+ $2.6078 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 846 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess