EN
  • EN
  • DE
  • IT

SN10502DGN

Part No SN10502DGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tube
Product Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 170 MHz
Slew Rate 900V/µs
Current - Supply 14 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number SN10502
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 669578-SN10502DGN
Ultra Librarian 3D Model Ultra Librarian SN10502DGN CAD Model

Description

The SN10502DGN is a high-performance, dual operational amplifier designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This operational amplifier is part of TI's extensive range of amplifiers and linear solutions, known for their reliability and precision.

Key Features

  • Dual Operational Amplifier: The SN10502DGN contains two independent op-amps in a single package, providing efficient use of space and reducing the need for multiple components.
  • Low Noise Performance: It is designed for applications that require low noise operations, making it ideal for audio processing, sensor amplification, and other precision measurement applications.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is suitable for high-speed signal processing tasks.
  • Supply Voltage Range: The SN10502DGN operates over a wide supply voltage range, accommodating various application requirements.
  • Robust Output Drive: Capable of driving heavy loads, the SN10502DGN is versatile in its applications, from driving simple passive components to more demanding loads like ADCs (Analog to Digital Converters).
  • Green Product: It is a RoHS-compliant product, ensuring it meets the latest environmental standards and regulations.

Applications

The SN10502DGN is suitable for a wide range of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Analog Signal Conditioning

Package and Availability

The device is offered in an MSOP-8 (DGN) package, which is designed for space-constrained applications. Its small footprint allows for compact PCB design without compromising on performance. For pricing, availability, and ordering information, customers can visit the Texas Instruments website or contact their local TI authorized distributor.

As with all Texas Instruments products, the SN10502DGN comes with the support of TI's comprehensive technical resources, including datasheets, application notes, and online support forums, to assist designers in integrating this op-amp into their projects successfully.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $8.9375
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.5214
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9250
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $3.7657
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.6584
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.7767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess