EN
  • EN
  • DE
  • IT

NE592D14R2

Part No NE592D14R2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Applications General Purpose
Output Type Differential
Number of Circuits 1
Slew Rate -
Current - Supply 18 mA
Current - Output / Channel 10 mA
Voltage - Supply, Single/Dual (±) ±3V ~ 8V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NE592
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1379320-NE592D14R2
Ultra Librarian 3D Model Ultra Librarian NE592D14R2 CAD Model

Description

The NE592D14R2 is a high-performance video amplifier from ON Semiconductor, designed to cater to a wide range of applications that require efficient signal amplification. This integrated circuit is specifically engineered to enhance the quality and performance of video signals in various electronic devices.

Key Features

  • High Bandwidth: The NE592D14R2 boasts a wide bandwidth that ensures the transmission of video signals with minimal loss of fidelity, making it ideal for high-resolution video applications.
  • Low Noise: With its low noise characteristics, this video amplifier provides a clean signal amplification, which is critical for maintaining the integrity of the video output.
  • Differential Gain and Phase Error: The device has been optimized to have minimal differential gain and phase error, which are crucial parameters for maintaining color accuracy and stability in video signals.
  • Power Efficiency: ON Semiconductor's NE592D14R2 is designed for power-sensitive applications, offering efficient operation without sacrificing performance.
  • Easy Integration: The amplifier comes in a compact 14-pin package, making it easy to integrate into a variety of electronic systems without requiring significant board space.

Applications

The NE592D14R2 is versatile and can be used in multiple applications, including:

  • Television sets
  • Computer monitors
  • CCTV systems
  • Video recording equipment
  • Video playback systems
  • Professional video processing equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NE592D14R2 is no exception. The product is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected by consumers and professionals alike.

Conclusion

The NE592D14R2 video amplifier from ON Semiconductor is a robust solution for enhancing video signal quality across a variety of applications. With its high bandwidth, low noise, and efficient operation, this amplifier is an excellent choice for designers looking to improve video performance in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Texas Instruments
IC AMP BUFFER 16SSOP
Lowest to $9.2494
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.5214
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.6584
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $3.3892
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $8.9375
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8SSOP
Lowest to $2.7424

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess