EN
  • EN
  • DE
  • IT

LTC2903IS6-E1

Part No LTC2903IS6-E1
Manufacturer Linear Technology
Description Precision Quad Supply Monitor in 6-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208598-LTC2903IS6-E1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2903IS6-E1 CAD Model

Description

The LTC2903IS6-E1 is a compact, highly precise monitoring solution for multiple supply voltages, designed and manufactured by Linear Technology. This advanced integrated circuit is engineered to keep a vigilant eye on up to four different supply voltages, ensuring that your system operates within its specified voltage thresholds and maintaining the integrity and reliability of your electronic applications.

Key Features:

  • Monitoring Precision: The LTC2903IS6-E1 offers outstanding accuracy in monitoring, with a tight threshold accuracy of ±1.5% for all four voltage monitors over the entire temperature range.
  • Multiple Voltage Ranges: It is capable of monitoring a wide range of supply voltages, including 2.5V, 3.3V, and 5V supplies, which are common in many electronic systems.
  • Adjustable Thresholds: The device features externally adjustable thresholds for the reset and monitoring functions, providing flexibility for various application requirements.
  • Low Power Consumption: With a quiescent current of only 30µA, the LTC2903IS6-E1 is an energy-efficient choice for battery-powered devices and power-sensitive applications.
  • Multiple Output Options: It provides both open-drain and push-pull reset outputs, offering versatility for interfacing with other components in the system.
  • Robust Temperature Range: The device operates over a wide temperature range of -40°C to 85°C, suitable for industrial environments and applications with varying thermal conditions.

Applications:

The LTC2903IS6-E1 is ideal for use in a variety of applications, including:

  • Computer Systems
  • Portable/Battery-Powered Equipment
  • Networking Equipment
  • Industrial Systems
  • Telecommunications Infrastructure

Package Information:

This precision supply monitor comes in a compact 6-lead SOT-23 package, making it suitable for space-constrained applications where board real estate is at a premium.

Conclusion:

Overall, the LTC2903IS6-E1 from Linear Technology is a highly reliable and versatile solution for monitoring multiple supply voltages in your electronic systems. Its precision, low power consumption, and flexible output options make it an excellent choice for ensuring system stability and performance.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7641 $71.0564
9+ $14.5758 $131.1822
14+ $14.1203 $197.6842
19+ $13.6648 $259.6312
25+ $13.2092 $330.2300
33+ $11.8428 $390.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 586 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess