EN
  • EN
  • DE

LTC2904IDDB

Part No LTC2904IDDB
Manufacturer Linear Technology
Description Precision Dual Supply Monitors with Pin-Selectable Thresholds
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208601-LTC2904IDDB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2904IDDB CAD Model

Description

Linear Technology LTC2904IDDB Precision Dual Voltage Monitor

The LTC2904IDDB from Linear Technology is a precision dual input voltage monitor, meticulously designed to safeguard systems by monitoring overvoltage and undervoltage conditions on two supply lines. It is housed in a compact 8-lead DFN package, ensuring a minimal footprint on the PCB, which is crucial for space-constrained applications.

This versatile device is capable of monitoring voltage levels as low as 0.275V and up to 9.2V, which covers a broad range of power supply configurations. The LTC2904IDDB is highly programmable, allowing users to set precise voltage thresholds according to their specific requirements, using just a single external resistor per channel.

One of the standout features of the LTC2904IDDB is its flexibility. It offers a selectable timeout function that delays the reset signal once an out-of-tolerance condition is detected, ensuring that transient conditions do not cause unnecessary system resets. Additionally, the device provides a manual reset input, offering further control to the system designer.

The LTC2904IDDB is designed with reliability in mind. It incorporates glitch immunity, ensuring that the reset output remains stable in the face of brief voltage dips. Furthermore, the device's low supply current of 30µA (typical) makes it an energy-efficient choice for power-sensitive applications.

With its wide operating temperature range of -40°C to 85°C, the LTC2904IDDB is suitable for use in harsh environments, ensuring reliable performance across various industrial, automotive, and portable applications. Its robust feature set and ease of use make it an ideal solution for power system monitoring in complex electronics that require precise voltage supervision to maintain operational integrity.

Overall, the LTC2904IDDB is a high-quality, dependable component that provides critical protection for electronic systems, ensuring they operate within safe voltage levels to prevent damage and data loss due to power supply anomalies.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0113 $60.1695
36+ $3.2918 $118.5048
55+ $3.1890 $175.3950
75+ $3.0862 $231.4650
97+ $2.9834 $289.3898
130+ $2.6738 $347.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess