EN
  • EN
  • DE
  • IT

LTC2905HTS8#TRPBF

Part No LTC2905HTS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PWR SUPPLY MON DUAL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 1062146-LTC2905HTS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2905HTS8#TRPBF CAD Model

Description

LTC2905HTS8#TRPBF - A Precision Dual Voltage Monitor from Linear Technology

The LTC2905HTS8#TRPBF is a sophisticated dual voltage monitor designed to ensure the reliability and stability of electronic systems. Manufactured by Linear Technology, this component is engineered to monitor two supply voltages that are critical to the operation of digital systems such as microprocessors, microcontrollers, and other voltage-sensitive devices.

One of the key features of the LTC2905HTS8#TRPBF is its precision voltage threshold detection. It is built to offer high accuracy in monitoring undervoltage (UV) and overvoltage (OV) conditions, thereby protecting the system from potential damage caused by voltage fluctuations. This is particularly important in applications where precise voltage control is essential for the performance and longevity of the electronic system.

The component comes in a compact TSOT-23 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, which makes it an excellent choice for portable devices, automotive electronics, and other systems where space is at a premium.

Another significant advantage of the LTC2905HTS8#TRPBF is its wide operating temperature range. The device is specified for operation from -40°C to 125°C, ensuring that it can withstand the rigors of harsh environments. This makes it well-suited for industrial and automotive applications where extreme temperatures are commonplace.

For ease of integration into various system designs, the LTC2905HTS8#TRPBF offers a simple interface with minimal external components required. It features an adjustable reset timeout period, which allows designers to set the delay for how long the device will wait before signaling an alert after detecting a voltage fault. This can be crucial for preventing nuisance trips and ensuring that the system has adequate time to respond to voltage anomalies.

In conclusion, the LTC2905HTS8#TRPBF from Linear Technology is a highly reliable and precise dual voltage monitor that provides critical protection for electronic systems. With its precision monitoring capabilities, compact packaging, and robustness in extreme conditions, it is an ideal choice for a wide range of applications where voltage stability is paramount.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess