EN
  • EN
  • DE
  • IT

LTC2906ITS8#TRPBF

Part No LTC2906ITS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON DUAL SUPPLY PREC TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.5V, 3.3V, 5V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Manufacturer Homepage www.linear.com
Win Source Part Number 724757-LTC2906ITS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2906
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2906ITS8#TRPBF CAD Model

Description

Product Overview: LTC2906ITS8#TRPBF

The LTC2906ITS8#TRPBF is a precision dual voltage monitor from Linear Technology, designed to safeguard systems by monitoring multiple supply voltages. This high-accuracy device is a crucial component for ensuring the reliable operation of complex electronic systems such as computers, servers, and telecommunications equipment where multiple supply voltages need to be tracked simultaneously.

Key Features

  • Wide Operating Voltage Range: The LTC2906ITS8#TRPBF operates over a wide voltage range, making it versatile for monitoring various systems with different supply voltage requirements.
  • Dual Voltage Inputs: It is equipped with two voltage input pins, allowing simultaneous monitoring of two voltages. This dual capability ensures that both the core and auxiliary voltages are within their specified ranges for proper system operation.
  • Adjustable Reset Thresholds: The thresholds for voltage monitoring can be set precisely using external resistors, providing flexibility and precision tailored to specific system requirements.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when the system is in operation, contributing to overall energy efficiency.
  • Guaranteed Accuracy: With guaranteed threshold accuracy over temperature, the LTC2906ITS8#TRPBF ensures reliable monitoring under varying environmental conditions.
  • Multiple Package Options: It is available in a compact, surface-mount SOT-23 package, ideal for space-constrained applications.

Applications

The LTC2906ITS8#TRPBF is well-suited for a range of applications that require precise voltage monitoring, including:

  • Portable and battery-powered equipment
  • Networking and telecom infrastructure
  • Industrial systems
  • Automotive electronics
  • Medical devices

Reliability and Convenience

This device is designed to offer a reliable monitoring solution with features such as a reset output, which provides an output signal when either of the monitored voltages falls out of the preset threshold range. This signal can be used to trigger corrective actions, such as resetting the system or alerting maintenance personnel to prevent damage or data loss. The LTC2906ITS8#TRPBF's small form factor and precision make it an indispensable component for ensuring system stability and longevity.

With its robust feature set and flexible design, the LTC2906ITS8#TRPBF from Linear Technology stands out as an essential part of any power-sensitive electronic system, providing peace of mind that all voltages are functioning correctly.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 10MSOP
Lowest to $8.7970
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $1.0588
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $5.5293
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4845
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $0.6249
Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1837

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1714 $57.3712
20+ $5.8843 $117.6860
30+ $5.7004 $171.0120
41+ $5.5164 $226.1724
53+ $5.3325 $282.6225
71+ $4.7809 $339.4439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess