EN
  • EN
  • DE

LTC2908CTS8-B1#TRMPBF

Part No LTC2908CTS8-B1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON SIX SUPPLY PREC TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 141050-LTC2908CTS8-B1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2908CTS8-B1#TRMPBF CAD Model

Description

LTC2908CTS8-B1#TRMPBF - Precision Hex Supply Monitor

The LTC2908CTS8-B1#TRMPBF is a precision multi-voltage monitor designed by Linear Technology, now part of Analog Devices, tailored for systems requiring monitoring of multiple supply voltages. This product is an essential component for ensuring the reliability and stability of complex electronic systems, providing six independently programmable voltage monitor inputs.

Key Features:

  • Multiple Voltage Monitoring: Capable of monitoring up to six different supply voltages, this device is versatile for various applications.
  • Precision Thresholds: Each input features a tight threshold accuracy of ±1.5% for the monitored voltage, ensuring precise and reliable operation.
  • Programmable Inputs: The monitor thresholds can be programmed using external resistors, allowing customization for specific system requirements.
  • Low Power Consumption: With a quiescent current of only 30µA, the LTC2908CTS8-B1#TRMPBF is an energy-efficient solution for power-sensitive applications.
  • Reset Output: It includes a reset output that asserts when any of the monitored voltages fall below their respective thresholds, providing a reliable reset signal for microprocessors and other digital systems.
  • Adjustable Reset Timer: The reset timeout period is adjustable using an external capacitor, offering flexibility in system design.
  • Wide Operating Temperature Range: The device is designed to operate over a temperature range of -40°C to 85°C, suitable for industrial environments.
  • Compact Package: Housed in a space-saving TSOT-23 package, the LTC2908CTS8-B1#TRMPBF is ideal for space-constrained applications.

Applications:

The LTC2908CTS8-B1#TRMPBF is an excellent choice for a variety of applications that require precise voltage monitoring, including:

  • Computers and Servers
  • Telecommunications Systems
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Systems

With its high accuracy, programmability, and low power consumption, the LTC2908CTS8-B1#TRMPBF is a reliable solution for systems that cannot afford voltage supply errors, ensuring that all components operate within their specified voltage ranges for optimal performance and safety.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4996 $76.9992
4+ $31.5893 $126.3572
6+ $30.6029 $183.6174
8+ $29.6154 $236.9232
11+ $28.6278 $314.9058
14+ $25.6664 $359.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess