EN
  • EN
  • DE

LTC2909HTS833

Part No LTC2909HTS833
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072229-LTC2909HTS833
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2909HTS833 CAD Model

Description

Linear Technology LTC2909HTS833 Precision Hex Supply Monitor

The LTC2909HTS833 is a sophisticated monitoring solution designed by Linear Technology to ensure the reliability and stability of electronic systems. This precision hex supply monitor is specifically engineered to keep a vigilant eye on multiple supply voltages, which is crucial for systems that depend on various voltage thresholds for optimal performance.

Key Features:

  • Monitoring Precision: The device boasts a high accuracy threshold of ±1.5%, providing precise monitoring to ensure that each supply voltage is within its specified range.
  • Multiple Voltage Thresholds: It is capable of monitoring up to six supply voltages simultaneously, making it an extremely versatile component for complex electronic systems.
  • Adjustable Reset Timeout: The LTC2909HTS833 features an adjustable reset timeout period, which can be configured by the user to suit specific system requirements, enhancing the flexibility of the monitoring process.
  • Wide Operating Temperature Range: This device is designed to operate over a wide temperature range, with the 'HT' designation indicating suitability for high-temperature applications, ensuring reliable performance under varying environmental conditions.

Applications:

  • Computer Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Portable Battery-Powered Electronics

The LTC2909HTS833 is housed in a compact, surface-mount package, making it ideal for space-constrained applications while still offering robust supply voltage monitoring. Its design caters to the needs of advanced electronic systems that require multiple voltage domains to be monitored in real-time to prevent damage from overvoltage or undervoltage conditions.

Linear Technology's commitment to quality and performance is evident in the LTC2909HTS833, providing designers with a reliable solution for safeguarding their systems against power anomalies. With its precision monitoring capabilities and the ability to cater to a broad range of applications, the LTC2909HTS833 is an essential component for any critical system that demands continuous voltage surveillance.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Lowest to $2.0374
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess