EN
  • EN
  • DE

LTC2909ITS8-5

Part No LTC2909ITS8-5
Manufacturer Linear Technology
Description Precision Triple/Dual Input UV, OV and Negative Voltage Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208622-LTC2909ITS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2909ITS8-5 CAD Model

Description

Linear Technology LTC2909ITS8-5 Precision Hex Supply Monitor

The LTC2909ITS8-5 is a high-precision supply monitor designed by Linear Technology to ensure the reliability and stability of electronic systems. This integrated circuit is specifically created to monitor up to six supply voltages, catering to the increasing complexity of modern electronics that require multiple power domains. With its compact TSOT-23 package, the LTC2909ITS8-5 is an ideal solution for space-constrained applications while still delivering robust monitoring capabilities.

Key Features:

  • Multiple Voltage Monitoring: Capable of monitoring six voltage thresholds, the LTC2909ITS8-5 ensures that all the critical supply voltages in your system are within their expected ranges, enhancing system reliability.
  • Adjustable Reset Timer: The device includes an adjustable reset timeout period, allowing designers to set the appropriate delay for their system's reset sequence, preventing premature system restarts.
  • Low Power Consumption: With its low quiescent current, the LTC2909ITS8-5 is an energy-efficient choice for battery-powered devices, contributing to longer battery life and reduced power costs.
  • High Accuracy: The precision of the voltage monitoring ensures that the system operates safely within its specified voltage ranges, which is critical for sensitive electronic components.
  • Wide Operating Temperature Range: The device is designed to operate over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications that require robust performance under extreme conditions.

Applications:

The LTC2909ITS8-5 is versatile and can be used in a wide range of applications, including:

  • Microprocessor/DSP/FPGA Supply Monitoring
  • Automotive Systems
  • Industrial Control Systems
  • Data Communications Equipment
  • Portable and Battery-Powered Electronics

Overall, the LTC2909ITS8-5 from Linear Technology is an integral component for any system that demands accurate and reliable power supply monitoring. Its precision, coupled with the ability to track multiple voltages and its user-configurable features, make it an excellent choice for designers looking to safeguard their electronic systems against power-related issues.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7089 $53.5445
12+ $8.7868 $105.4416
18+ $8.5123 $153.2214
25+ $8.2377 $205.9425
32+ $7.9631 $254.8192
43+ $7.1393 $306.9899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess