EN
  • EN
  • DE

LTC2914CDHC-2

Part No LTC2914CDHC-2
Manufacturer Linear Technology
Description Quad UV/OV Positive/Negative Voltage Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208629-LTC2914CDHC-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2914CDHC-2 CAD Model

Description

LTC2914CDHC-2 - Quad Supply Monitor

The LTC2914CDHC-2 is a highly integrated solution from Linear Technology designed to monitor up to four supply voltages. This precision quad supply monitor ensures reliable operation of complex electronic systems by providing accurate voltage monitoring and supervisory functions. It is an essential component for applications that require strict power supply regulations, such as servers, networking equipment, and industrial systems.

The device offers adjustable reset timeout, which allows designers to customize the reset de-assertion delay according to the system requirements. This feature ensures that the system has sufficient time to stabilize before normal operation resumes. The LTC2914CDHC-2 operates over a wide voltage range, making it versatile for monitoring various supply voltages in a system.

One of the key features of the LTC2914CDHC-2 is its ability to monitor both positive and negative voltages without the need for external components, simplifying the design and reducing the bill of materials. The product comes in a compact 16-lead DFN package, which is ideal for space-constrained applications.

The LTC2914CDHC-2 also includes a manual reset input, which allows for an external trigger to initiate a system reset. This can be particularly useful in situations where a manual intervention is necessary to recover from a fault condition. Additionally, the device's glitch immunity ensures that the monitors are not falsely triggered by transient conditions, which can prevent unnecessary system resets.

The monitor thresholds are guaranteed to be accurate over the full operating temperature range, ensuring reliable performance in varying environmental conditions. With its low power consumption, the LTC2914CDHC-2 is an energy-efficient choice for modern electronic systems.

Overall, the LTC2914CDHC-2 from Linear Technology is a robust and reliable solution for voltage monitoring needs. Its precision, flexibility, and compact size make it an excellent choice for engineers looking to enhance system reliability and performance.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9443 $62.6101
16+ $7.3389 $117.4224
25+ $7.1102 $177.7550
34+ $6.8803 $233.9302
44+ $6.6516 $292.6704
59+ $5.9633 $351.8347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess