EN
  • EN
  • DE
  • IT

LTC2917HMS-B1#TRPBF

Part No LTC2917HMS-B1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Part Number Series LTC2917
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805064-LTC2917HMS-B1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2917HMS-B1#TRPBF CAD Model

Description

The LTC2917HMS-B1#TRPBF is a high-performance voltage supervisor integrated circuit (IC) from Linear Technology, designed to monitor up to four supply voltages in a system. This precision IC is ideal for a wide range of applications, including computers, network servers, and telecommunications equipment, where reliable voltage monitoring is critical for system stability and safety.

Key Features

  • Multiple Voltage Monitoring: Capable of monitoring up to four voltages, the LTC2917HMS-B1#TRPBF is versatile and suitable for systems with multiple power rails.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each monitored voltage, ensuring customized and accurate monitoring tailored to specific system requirements.
  • High Accuracy: With a threshold accuracy of ±1.5%, this IC provides reliable and precise voltage monitoring, which is crucial for sensitive electronic systems.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications that require robust performance in harsh environments.
  • Low Power Consumption: Designed for energy-efficient operation, the LTC2917HMS-B1#TRPBF helps to minimize power usage in systems where power conservation is important.
  • Glitch Immunity: The supervisor IC is designed to ignore fast transients on the monitored voltages, preventing false triggering and ensuring system stability.

Product Specifications

Parameter Value Part Number LTC2917HMS-B1#TRPBF Package MSOP-10 Number of Voltages Monitored 4 Threshold Accuracy ±1.5% Operating Temperature -40°C to 125°C Supply Voltage 2.7V to 5.5V

The LTC2917HMS-B1#TRPBF is a reliable solution for systems that require precise voltage supervision to ensure proper operation and protection. It is available in a compact MSOP-10 package, making it easy to integrate into space-constrained designs.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7371 $57.3710
24+ $4.7074 $112.9776
37+ $4.5603 $168.7311
51+ $4.4131 $225.0681
66+ $4.2661 $281.5626
88+ $3.8248 $336.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess