EN
  • EN
  • DE

LTC2918CMS-A1#PBF

Part No LTC2918CMS-A1#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR W/TIMER 10MSOP / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783119-LTC2918CMS-A1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2918
Introduction Date September 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2918CMS-A1#PBF CAD Model

Description

Linear Technology LTC2918CMS-A1#PBF Voltage Monitor

The LTC2918CMS-A1#PBF is a precision voltage monitor from Linear Technology, designed to ensure the reliable operation of systems by monitoring up to four supply voltages. This versatile component is essential for applications that require strict power supply monitoring, such as in computer servers, automotive systems, and industrial equipment.

This advanced voltage monitor is housed in a compact 12-lead MSOP package, making it suitable for space-constrained applications. The LTC2918CMS-A1#PBF is capable of monitoring voltage thresholds with an accuracy of ±1.5%, providing the precision needed for critical systems. The adjustable threshold feature allows users to set precise voltage monitoring levels according to their specific requirements.

One of the key features of the LTC2918CMS-A1#PBF is its flexibility. It can monitor positive voltages up to 36V and negative voltages down to -36V directly, catering to a wide range of power supply configurations. The device also offers a separate input for monitoring a 5V supply, further enhancing its versatility.

The LTC2918CMS-A1#PBF includes a manual reset input, which provides a convenient way to reset the monitoring system. Additionally, it offers an adjustable reset timeout period, which can be configured by the user to ensure that systems have adequate time to stabilize before being re-enabled.

For enhanced system reliability, the LTC2918CMS-A1#PBF features a glitch filter that prevents false triggering due to transient voltage spikes. This ensures that the monitoring system only responds to genuine fault conditions, avoiding unnecessary system shutdowns or resets.

The product is also designed with power efficiency in mind, featuring a low quiescent current that minimizes power consumption when the system is in standby mode. This makes the LTC2918CMS-A1#PBF an ideal solution for battery-powered applications where power conservation is critical.

In summary, the LTC2918CMS-A1#PBF from Linear Technology is a highly accurate, flexible, and reliable solution for voltage monitoring needs across various applications. Its compact size, precision monitoring capabilities, and power efficiency make it a top choice for engineers and system designers looking to enhance the safety and stability of their power supply systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3989 $55.9560
90+ $1.1478 $103.3020
135+ $1.1120 $150.1200
190+ $1.0761 $204.4590
245+ $1.0402 $254.8490
325+ $0.9326 $303.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess