EN
  • EN
  • DE

LTC2920-1IS5#TRM

Part No LTC2920-1IS5#TRM
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1619+Rohs
Reference case SOT153
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739519-LTC2920-1IS5#TRM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2920-1IS5#TRM CAD Model

Description

The LTC2920-1IS5#TRM is a versatile and compact power supply monitor designed by Linear Technology, now part of Analog Devices, tailored for systems that require reliable voltage monitoring. This precision device is engineered to monitor up to three supply voltages, ensuring that your system operates within its specified voltage thresholds and providing an essential layer of protection against power supply failures.

Key Features:

  • Triple Voltage Monitoring: Capable of monitoring three voltages simultaneously, this monitor is ideal for complex systems that rely on multiple power rails.
  • Adjustable Reset Timeout: The LTC2920-1IS5#TRM offers an adjustable reset timeout feature, allowing designers to set the delay for how long the reset signal is maintained once an out-of-tolerance condition is detected.
  • Low Quiescent Current: With a low quiescent current, this device is suitable for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system.
  • Wide Operating Temperature Range: The device operates effectively across a wide temperature range, making it suitable for industrial and automotive applications where conditions can vary extensively.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, the LTC2920-1IS5#TRM is designed for space-constrained applications, providing robust monitoring without occupying significant board space.

Applications:

The LTC2920-1IS5#TRM is an ideal solution for a variety of applications where voltage monitoring is critical. It is commonly used in:

  • Computer Systems
  • Portable/Battery-Powered Equipment
  • Industrial Systems
  • Automotive Electronics
  • Telecommunications Infrastructure

Product Specifications:

Parameter Value Monitoring Voltage Up to 3 Voltages Package Type SOT-23 Operating Temperature -40°C to +85°C Quiescent Current Low

The LTC2920-1IS5#TRM is a high-quality power supply monitor that adds a layer of security to any sensitive electronic system. With its ability to monitor multiple voltages and its user-configurable features, it represents a reliable and flexible solution for power management challenges.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess