EN
  • EN
  • DE

LTC2920-2IMS8#PBF

Part No LTC2920-2IMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SNGL/DUAL PWR SUP CTRLR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Single/Dual Power Supply Controller
Supply Voltage - Operating 2.3 V to 6 V
Operating Supply Current 230μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 133917-LTC2920-2IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2920-2IMS8#PBF CAD Model

Description

The LTC2920-2IMS8#PBF is a sophisticated power supply monitor component from Linear Technology that ensures the reliability and stability of your electronic systems. This device is specifically designed to monitor up to three supply voltages, making it an ideal choice for complex systems that require multiple voltage rails to be supervised simultaneously.

Key Features

  • Voltage Monitoring: Capable of monitoring three voltages, the LTC2920-2IMS8#PBF can supervise a 2.5V, 3.3V, and 5V supply or any other voltages above or below these standards with an external resistive divider.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout delay, allowing designers to set the proper reset timing for their system requirements.
  • Precision: The device provides high accuracy monitoring with a tight threshold voltage of ±1.5%, ensuring that voltage levels are kept within safe operating limits.
  • Low Power Consumption: With a low quiescent current, it is an energy-efficient solution that minimizes power drain in standby and active modes.
  • Compact Package: Housed in a small MSOP-8 package, the LTC2920-2IMS8#PBF saves valuable board space in space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and commercial environments.

Applications

The LTC2920-2IMS8#PBF is versatile and can be used in a wide array of applications, including:

  • Computer systems and servers
  • Telecommunications equipment
  • Industrial control systems
  • Portable battery-powered devices
  • Networking hardware

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC2920-2IMS8#PBF is manufactured to the highest standards, providing reliable performance in even the most demanding situations. Its robust design is meant to withstand the rigors of continuous operation, ensuring system stability and protecting against power supply anomalies.

You May Also Be Interested in

Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3433 $63.4330
23+ $5.2044 $119.7012
35+ $5.0427 $176.4945
48+ $4.8799 $234.2352
62+ $4.7170 $292.4540
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess