EN
  • EN
  • DE

LTC2922IF

Part No LTC2922IF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description Power Supply Tracker with Input Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Linear Technology
Win Source Part Number 303253-LTC2922IF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2922IF CAD Model

Description

Linear Technology LTC2922IF Power Supply Tracking Controller

The LTC2922IF from Linear Technology is a highly sophisticated power supply tracking controller designed to ensure precise voltage tracking for multiple power supplies in complex systems. This advanced component is an integral part of ensuring system reliability and stability, particularly in applications where multiple voltage rails must be accurately sequenced and monitored.

Key Features:

  • Voltage Tracking and Sequencing: The LTC2922IF provides accurate voltage tracking and sequencing capabilities, which are essential for systems requiring coordinated startup and shutdown sequences to prevent damage to sensitive electronic components.
  • Adjustable Tracking Offsets: Users can set adjustable tracking offsets via external resistors, offering flexibility and precision to accommodate a wide range of power supply configurations and requirements.
  • Wide Operating Range: This device operates with a wide input voltage range, making it suitable for various applications from low-voltage to high-voltage systems.
  • Robust Protection Features: It includes overvoltage protection and undervoltage lockout to safeguard against voltage irregularities that could potentially harm the system.
  • Temperature Range: The LTC2922IF is designed to perform reliably in a broad temperature range, making it suitable for industrial-grade applications where temperature conditions can be extreme.

Applications:

The LTC2922IF is ideal for a variety of applications that require meticulous power supply management, including:

  • Telecommunications Systems
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Control Systems
  • Medical Equipment

Reliability and Performance:

Linear Technology's LTC2922IF is engineered to meet the high standards of performance and reliability required in professional and mission-critical environments. Its precise control mechanisms ensure that multiple power supplies operate in harmony, which is crucial for the longevity and dependability of electronic systems.

Whether you are designing a complex server system or a sophisticated industrial control unit, the LTC2922IF is a reliable choice for managing your power supply needs with precision and robustness.

You May Also Be Interested in

Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess