EN
  • EN
  • DE

LTC2923CMS#PBF

Part No LTC2923CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 10MSOP / Processor Supervisor 3 Open Drain 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Controller, Sequencer
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783135-LTC2923CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2923
Introduction Date September 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2923CMS#PBF CAD Model

Description

Linear Technology LTC2923CMS#PBF Power Supply Tracking Controller

The LTC2923CMS#PBF is a sophisticated power supply tracking controller designed by Linear Technology to ensure the smooth coordination of multiple power supply voltages in a system. This component is especially useful in complex electronics where various subsystems require different voltage levels that must power up and power down in a specific sequence to maintain system integrity and reliability.

This controller is housed in a compact 10-lead MSOP package, making it suitable for space-constrained applications. The LTC2923 provides a simple yet effective solution for managing the tracking requirements of up to four power supplies, either independently or in a coordinated manner. This flexibility allows designers to create systems that can meet stringent power sequencing demands of modern electronics.

Key features of the LTC2923CMS#PBF include:

  • Versatile Sequencing: It allows for ratiometric, coincident, or even absolute tracking between power supplies. This ensures that voltage levels ramp up or down simultaneously or at different rates as per the design requirements.
  • Adjustable Tracking Offsets: Users can set the desired tracking offsets via external resistors, providing precise control over the power-up and power-down sequences.
  • Power Supply Margining: The device supports power supply margining, which is essential for system testing and validation, ensuring that all components operate correctly under varying voltage conditions.
  • Power Good Output: A 'power good' output signal is provided, which indicates when all the connected power supplies have reached their proper operating voltages, adding an extra layer of system safety and robustness.
  • Low Quiescent Current: The LTC2923 consumes a minimal amount of quiescent current, which helps in maintaining overall power efficiency within the system.

The LTC2923CMS#PBF is an ideal choice for applications such as telecom systems, servers, and industrial equipment, where multiple supply voltages must be carefully managed to ensure proper system function. Its ease of use, combined with the ability to tailor to specific system requirements, makes it a valuable component for any power-sensitive design.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess