EN
  • EN
  • DE

1N4476US

Part No 1N4476US
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode 30 V 1.5 W ±5% Surface Mount A, SQ-MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500/406
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 24 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SQ-MELF, A
Supplier Device Package A, SQ-MELF
Base Product Number 1N4476
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 905666-1N4476US
Ultra Librarian 3D Model Ultra Librarian 1N4476US CAD Model

Description

Product Overview: 1N4476US from Microchip Technology

The 1N4476US is a high-precision voltage regulator diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor components that cater to a wide array of applications, from automotive systems to industrial automation.

The 1N4476US is characterized by its stable and reliable performance, which is essential for maintaining consistent voltage levels in electronic circuits. This voltage regulator diode is specifically designed to work in critical applications where voltage regulation is paramount, ensuring that sensitive electronic components receive a constant voltage supply, thereby protecting them from the potential damage caused by voltage fluctuations.

Key Features:

  • Precision Voltage Regulation: Offers precise voltage control, which is crucial for the stability and longevity of electronic systems.
  • Low Dynamic Impedance: The dynamic impedance of this diode is kept low to ensure efficient operation and minimal power loss across a range of operating conditions.
  • Wide Operating Temperature Range: With an extended temperature range, the 1N4476US is suitable for use in environments with varying thermal conditions, maintaining performance even under stress.
  • Robust Package: Housed in a durable package, the diode is designed to withstand mechanical stresses and harsh environmental factors, making it a reliable choice for demanding applications.

The 1N4476US from Microchip Technology is a testament to the company's commitment to quality and reliability. It is an excellent choice for engineers and designers looking for a voltage regulator diode that offers consistent performance, high precision, and robustness. Whether it's used in power supply circuits, automotive electronics, or aerospace and defense systems, the 1N4476US is engineered to meet the stringent requirements of today's advanced electronic applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6668 $58.0008
15+ $7.9318 $118.9770
23+ $7.6839 $176.7297
32+ $7.4360 $237.9520
41+ $7.1882 $294.7162
54+ $6.4446 $348.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess